location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot PX 1/2.3" Compact camera 11.7 MP CMOS White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot PX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5591C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574669151
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2025 19:58:30
The date of the most recent change of the data-sheet in Icecat's system
Canon 5591C003 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PowerShot PX 1/2.3" Compact camera 11.7 MP CMOS White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 11.7 MP CMOS White
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 1920 x 1080 pixels Full HD
  • - USB Type-C Bluetooth Wi-Fi
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
11.7 MP
Sensor type *
CMOS
Total megapixels
12.8 MP
Image formats supported *
JPEG
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
19 - 57 mm
Minimum focal length (35mm film equiv)
0.748" (19 mm)
Maximum focal length (35mm film equiv)
2.24" (57 mm)
Minimum aperture number
2.8
Maximum aperture number
5
Focusing
Auto Focus (AF) object detection
Face
Normal focusing range (tele)
0.3 m
Normal focusing range (wide)
0.2 m
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Motion JPEG frame rate
59.94 fps
Video formats supported
MP4
Memory
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Ports & interfaces
USB version *
2.0
Ports & interfaces
USB connector
USB Type-C
HDMI *
No
Network
Bluetooth *
Yes
Bluetooth version
4.1
Bluetooth Low Energy (BLE)
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
No
Camera
Autonomy mode
Yes
Auto-tracking
Yes
Subject recognition
Yes
Tilt angle range
-20 - 90°
Pan range
-170 - 170°
Built-in processor
Yes
Image processor
DIGIC 7
Design
Product color *
White
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
3.22" (81.9 mm)
Height
2.22" (56.4 mm)
Weight
6 oz (170 g)
Packaging content
Battery charger included
Yes
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)