location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Mobile Laptop mouse USB Type-A Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Laptop Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAUM010E
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Targus Mobile Laptop mouse USB Type-A Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI Silver
  • - USB Type-A
  • - Buttons quantity: 3
More>>>
Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
3
Design
Product color *
Silver
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Weight
2.01 oz (57 g)
Other features
Compatible operating systems
WindowsR 2000, XP, WindowsR Vista / Mac OSR X v10.4
Mouse dimensions (WxDxH)
3.54 x 2.17 x 1.38" (90 x 55 x 35 mm)
Brand Image Article code product Stock Price from
A4Tech

A4Tech X6-60MD mouse USB Type-A Laser 1000 DPI
(show image)
X6-60MD-1 X6-60MD 0.00
(excl. VAT)
0 (incl. VAT)
A4Tech

A4Tech Glaser X6-60MD mouse USB Type-A Optical 1000 DPI
(show image)
X6-60MD-3 Glaser Mouse X6-60MD 0.00
(excl. VAT)
0 (incl. VAT)
A4Tech

A4Tech X6-60MD mouse USB Type-A Laser 1000 DPI
(show image)
X6-60MD-2 X6-60MD 0.00
(excl. VAT)
0 (incl. VAT)