location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 40B20135IT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A + Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40B20135IT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40B20135IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195477286979 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2025 10:43:22
The date of the most recent change of the data-sheet in Icecat's system
Lenovo 40B20135IT user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Setup (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 40B20135IT laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A + Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A + Type-C
  • - USB Power Delivery
  • - Ethernet LAN 10,100,1000 Mbit/s
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A + Type-C
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
96 W
HDMI ports quantity *
1
DisplayPorts quantity
2
Microphone in *
No
Combo headphone/mic port
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product color *
Black
Certification
FCC/ICES; CE; RCM; BSMI; VCCI; CB; cULus; TUV- Mark; LoA
Power
Power source type
AC
AC input voltage
135 V
Power
Power supply
135 W
Software
Windows operating systems supported
Windows 10, Windows 11, Windows 7
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
6.73" (171 mm)
Depth
3.15" (80 mm)
Height
1.22" (31 mm)
Weight
13.8 oz (390 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
8.27" (210 mm)
Package depth
6.22" (158 mm)
Package height
2.95" (75 mm)
Package weight
2.76 lbs (1.25 kg)
Packaging content
Warranty card
Yes
Cables included
AC, USB Type-C
AC adapter included
Yes
Quick start guide
Yes
Manual
Yes
Technical details
Compliance certificates
CE, RoHS
Country Distributor
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)