location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric VLT-XL550LP projector lamp 200 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VLT-XL550LP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VLT-XL550LP show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2018 18:48:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Mitsubishi Electric VLT-XL550LP projector lamp 200 W NSH
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NSH 200 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Mitsubishi Electric
More>>>
Brand Image Article code product Stock Price from
Mitsubishi Electric

Mitsubishi Electric VLT-XD700LP projector lamp 280 W
(show image)
VLT-XD700LP VLT-XD700LP 0.00
(excl. VAT)
0 (incl. VAT)
GO Lamps

GO Lamps GL577 projector lamp 200 W NSH
(show image)
GL577 GL577 0.00
(excl. VAT)
0 (incl. VAT)
Mitsubishi Electric

Mitsubishi Electric VLT-EX240LP projector lamp 185 W
(show image)
VLT-EX240LP VLT-EX240LP 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10143 projector lamp 200 W
(show image)
ML10143 ML10143 0.00
(excl. VAT)
0 (incl. VAT)
Mitsubishi Electric

Mitsubishi Electric VLT-XD600LP projector lamp
(show image)
VLT-XD600LP VLT-XD600LP 0.00
(excl. VAT)
0 (incl. VAT)
Mitsubishi Electric

Mitsubishi Electric VLT-XD280LP projector lamp
(show image)
VLT-XD280LP VLT-XD280LP 0.00
(excl. VAT)
0 (incl. VAT)
Mitsubishi Electric

Mitsubishi Electric VLT-XD3200LP projector lamp
(show image)
VLT-XD3200LP VLT-XD3200LP 0.00
(excl. VAT)
0 (incl. VAT)
Mitsubishi Electric

Mitsubishi Electric VLT-XL6600LP projector lamp 275 W
(show image)
VLT-XL6600LP VLT-XL6600LP 0.00
(excl. VAT)
0 (incl. VAT)
Mitsubishi Electric

Mitsubishi Electric VLT-XD510LP projector lamp 230 W
(show image)
VLT-XD510LP VLT-XD510LP 0.00
(excl. VAT)
0 (incl. VAT)
Mitsubishi Electric

Mitsubishi Electric S-XL50LA projector lamp 120 W UHP
(show image)
S-XL50LA S-XL50LA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)