location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 2700 W Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 2700 W Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3R743C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548864836 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2025 21:50:01
The date of the most recent change of the data-sheet in Icecat's system
Print your way to higher margins with white ink

Produce high-margin applications on pre-colored and transparent media with the whitest white.[1]
No waste between white jobs with automatic recirculation and printhead stored in offline rotating chamber.[2]
You can grow into high-margin jobs with 30% wider gamut at high speed, preserving media gloss, feel.[3]
Ensure consistent color and quality configurations across your global fleet with HP Configuration Center.[4]

Accelerate production efficiency to the next level

Productive and cost-effective—vivid colors at 958 ft²/hr, opaque white at 484 ft²/hr.[5]
Increase efficiency—automatic printhead cleaning and intuitive interface with guidance help save time/money.
HP Professional Print Service Plans[6]—for proactive support, workflow control and trainings to grow.[6]

GO BEYOND—Lead with environmental certifications[7]

Contribute to a comfortable[8] working environment with water-based HP Latex Ink technology.
Differentiate your business with environmental certifications[7]—including UL ECOLOGO[9] and UL GREENGUARD Gold.[10]
Access the most sensitive spaces with odorless prints[8] and compatibility with a wide range of alternative substrates.[11]
Reduce your plastics consumption with carton-based cartridge[12] and labelless supplies; free recycling via HP Planet Partners.[13]

Weight & dimensions
Width
226" (5740 mm)
Depth
54.3" (1380 mm)
Height
65.7" (1670 mm)
Weight
2866 lbs (1300 kg)
Packaging data
Package width
230.7" (5860 mm)
Package depth
71.3" (1810 mm)
Package height
75.2" (1910 mm)
Package weight
4629.7 lbs (2100 kg)
Country Distributor
Australia 1 distributor(s)
United States 1 distributor(s)