location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ADS-4300N scanner ADF scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADS-4300N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADS-4300N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502666349 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:06:10
The date of the most recent change of the data-sheet in Icecat's system
Brother ADS-4300N user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother ADS-4300N scanner ADF scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper
  • - Sensor type: Dual CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC 24 W
  • - Scanning noise level: 59 dB
More>>>
Scanning
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
48 bit
Output color depth
24 bit
Output grayscale depth
8 bit
Grayscale levels
256
ADF scan speed (b/w, A4)
40 ppm
ADF scan speed (color, A4)
40 ppm
Duplex ADF scan speed (b/w, A4)
80 ipm
Duplex ADF scan speed (color, A4)
80 ipm
Design
Scanner type *
ADF scanner
Product color *
Black, White
Control type
Buttons
Built-in display *
No
Performance
Sensor type *
Dual CIS
Light source
LED
Scan file formats
JPEG, PDF, TIFF
Daily duty cycle (max) *
6000 pages
Maximum duty cycle
120000 pages per month
Scan to
FTP, Image, PC, SMB, USB
Scan drivers
ICA, SANE, TWAIN, WIA
Scanning noise level
59 dB
Input capacity
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper
Maximum ISO A-series paper size *
A4
Card thickness (max)
0.0433" (1.1 mm)
Paper tray media weight
40 - 200 g/m²
Auto Document Feeder (ADF) media weight
40 - 200 g/m²
Maximum scan width
8.5" (21.6 cm)
Maximum scan length
196.9" (5 m)
Ports & interfaces
USB port *
Yes
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
Network
Ethernet LAN
Yes
Security algorithms
EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, PEAP, SMTP-AUTH, SNMPv3, SSL/TLS
Supported network protocols (IPv6)
RA, DNS Resolver, mDNS, LLMNR responder, Web Services(Scan), SNTP Client, HTTP/HTTPS server, ICMPv6
Supported network protocols (IPv4)
DHCP, APIPA (Auto IP), WINS/NetBIOS, DNS Resolver, mDNS, SNMPv1/v2c/v3, ICMP, Web Services(Scan), HTTP/HTTPS server, LLMNR responder, SNTP Client, LDAP
IPv6 support
Yes
Supported network protocols
DHCP, APIPA (Auto IP), WINS/NetBIOS, DNS Resolver, mDNS, SNMPv1/v2c/v3, ICMP, Web Services(Scan), HTTP/HTTPS server, LLMNR responder, SNTP Client, LDAP, RA, DNS Resolver, mDNS, LLMNR responder, Web Services(Scan), SNTP Client, HTTP/HTTPS server, ICMPv6
Power
Power supply type *
AC
Power consumption (typical)
24 W
Power consumption (standby)
6.8 W
Power consumption (off)
0.1 W
AC input frequency
50 - 60 Hz
Power consumption (sleep)
1.7 W
Output voltage
24 V
Output current
1.9 A
Weight & dimensions
Width
9.57" (243 mm)
Depth
12.6" (320 mm)
Height
15.4" (391 mm)
Weight
6.81 lbs (3.09 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
15.4" (391 mm)
Package depth
12.6" (320 mm)
Package height
9.57" (243 mm)
Package weight
8.25 lbs (3.74 kg)
Packaging content
Cables included
AC, USB
Sustainability
Sustainability compliance
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Other features
Compliance certificates
RoHS
Certification
GS Mark ISIS WHQL KofaxTM 5,10 VRS Elite 5.2.0 Kofax Express 3.3.0
Technical details
Pallet type
800 x 1200 mm
Logistics data
Quantity per pallet
40 pc(s)
Country of origin
China
Number of cartons per pallet
40 pc(s)
Number of layers per pallet
5 pc(s)
Pallet weight
366.8 lbs (166.4 kg)
Pallet height
7.01" (17.8 cm)
Number of cartons per pallet layer
8 pc(s)
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 3 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)
Portugal 2 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)