location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer TXE72E Internal WLAN / Bluetooth 2402 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AXE5400 Wi-Fi 6E Bluetooth 5.3 PCIe Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER TXE72E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4897098688380 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2025 10:38:17
The date of the most recent change of the data-sheet in Icecat's system
Quick Installation Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Archer TXE72E Internal WLAN / Bluetooth 2402 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Express WLAN / Bluetooth
  • - 2402 Mbit/s
  • - Wi-Fi Tri-band (2.4 GHz / 5 GHz / 6 GHz) Bluetooth 5.3
  • - Internal Component for: PC
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
WLAN / Bluetooth
Network
Maximum data transfer rate *
2402 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Tri-band (2.4 GHz / 5 GHz / 6 GHz)
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)
WLAN data transfer rates supported
54, 300, 1732, 2402 Mbit/s
Security algorithms
WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPA3
Bluetooth
Yes
Bluetooth version
5.3
Design
Component for *
PC
Product color
Black
Internal *
Yes
Antenna
Yes
Antenna design
External
Antenna type
2x2
Transmitting power (CE)
5 GHz: 15, 2.4 GHz: 16
Transmitting power (FCC)
5 GHz: 20, 2.4 GHz: 20, 6 GHz: 12
Operating modes
Infrastructure mode
System requirements
Windows operating systems supported
Windows 10 Education x64, Windows 10 Enterprise x64, Windows 10 Home x64, Windows 10 x64, Windows 11, Windows 11 Enterprise x64, Windows 11 x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
3.09" (78.5 mm)
Depth
0.827" (21 mm)
Height
4.72" (120 mm)
Packaging data
Package width
7.93" (201.5 mm)
Package depth
6" (152.5 mm)
Package height
1.63" (41.5 mm)
Package weight
8.47 oz (240 g)
Packaging content
Mounting brackets included
Yes
Resource CD
Yes
Bluetooth header cable
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Brand Image Article code product Stock Price from
TP-Link Archer T3U Nano WLAN 1267 Mbit/s TP-Link Archer T3U Nano WLAN 1267 Mbit/s
(show image)
ARCHER T3U NANO AC1300 Nano Wireless MU-MIMO USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U Plus WLAN 867 Mbit/s TP-Link Archer T4U Plus WLAN 867 Mbit/s
(show image)
ARCHER T4U PLUS Archer T4U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U Plus WLAN 867 Mbit/s TP-Link Archer T3U Plus WLAN 867 Mbit/s
(show image)
ARCHER T3U PLUS Archer T3U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U WLAN 867 Mbit/s TP-Link Archer T4U WLAN 867 Mbit/s
(show image)
ARCHER T4U Archer T4U 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN822N network card WLAN 300 Mbit/s TP-Link TL-WN822N network card WLAN 300 Mbit/s
(show image)
TL-WN822N TL-WN822N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN823N network card WLAN 300 Mbit/s TP-Link TL-WN823N network card WLAN 300 Mbit/s
(show image)
TL-WN823N TL-WN823N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T3U WLAN 867 Mbit/s TP-Link Archer T3U WLAN 867 Mbit/s
(show image)
ARCHER T3U Archer T3U 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2U Plus Internal WLAN 600 Mbit/s TP-Link Archer T2U Plus Internal WLAN 600 Mbit/s
(show image)
ARCHER T2U PLUS Archer T2U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T9UH WLAN 1300 Mbit/s TP-Link Archer T9UH WLAN 1300 Mbit/s
(show image)
ARCHER T9UH Archer T9UH 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2U Nano WLAN 433 Mbit/s TP-Link Archer T2U Nano WLAN 433 Mbit/s
(show image)
ARCHER T2U NANO Archer T2U Nano 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)