location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 840 G9 All-in-One PC Bundle Máy tính All-in-One Windows 11 Home Bạc

Nhãn hiệu:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tên mẫu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 840 G9 All-in-One PC Bundle
Mã sản phẩm:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H0A3PT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961551365 show
Hạng mục:
Desktop PC with monitor.
All- in-One PC/máy trạm Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Xem sản phẩm: 52
Thống kê này được dựa trên 97136 trang thương mại điện tử đang sử dụng (các gian hàng trực tuyến, các nhà phân phối, các trang web so sánh, các trang chủ hiệu dụng (ASP) thương mại điện tử, các hệ thống mua, vân vân) tải xuống tờ dữ liệu này của Icecat kể từ Chỉ các nhãn hiệu tài trợ mới có trong nội dung phân phối của free Open Icecat với 94642 thành viên sử dụng free Open Icecat..
Chỉnh sửa thông tin vào ngày: 25 Jun 2025 17:06:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 840 G9 All-in-One PC Bundle Máy tính All-in-One Windows 11 Home Bạc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Máy tính All-in-One Bạc
  • - Intel UHD Graphics 770
  • - Bluetooth
  • - Windows 11 Home
Thêm>>>
Let nothing stand in your way

Power through your day with Windows 11 Home and the powerful collaboration and connectivity features from HP.[4]

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[6]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[8]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[9]

HP Auto Frame[5]

Mang lại sự chân thực cho các cuộc họp của bạn nhờ các tính năng âm thanh và video cao cấp. [4]

Bộ xử lý Intel mạnh mẽ[2]

Dễ dàng thực hiện đa tác vụ nhờ bộ xử lý Intel mới nhất[2], dung lượng lưu trữ lớn cùng bộ nhớ DDR5 nhanh nhẹn.

Được bảo vệ bởi HP Wolf Security

HP Wolf Security for Business tạo ra một hệ thống phòng thủ kiên cường, luôn bật và được thực hiện trên phần cứng.[6]

Giúp bảo vệ tương lai chung của chúng ta

Tối thiểu 50% nhựa được dùng trong mẫu PC này là nhựa tái chế sau tiêu dùng.[7]

Bộ xử lý
Thế hệ bộ xử lý
13th gen Intel® Core™ i5
Dung lượng
Số lượng ổ lưu trữ lắp đặt
1
Đồ họa
Card đồ họa on-board *
Yes
Model card đồ họa on-board *
Intel UHD Graphics 770
Âm thanh
Gắn kèm (các) loa *
Yes
Micrô gắn kèm
Yes
Máy ảnh
Máy ảnh đi kèm *
Yes
hệ thống mạng
Wi-Fi *
Yes
Bluetooth *
Yes
Cổng giao tiếp
Số lượng cổng USB 3.2 Gen 1 (3.1 Gen 1)Type-A *
2
Số lượng cổng USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
Số lượng cổng USB 3.2 Gen 2 (3.1 Gen 2)Type-C *
1
Số lượng các cổng USB4 Gen 3x2 *
1
Số lượng cổng HDMI *
1
Phiên bản HDMI
1.4
Thiết kế
Tên màu
Silver
Màu sắc sản phẩm *
Bạc
Hiệu suất
Sản Phẩm *
Máy tính All-in-One
Hiệu suất
Chipset bo mạch chủ
Intel Q670
Trusted Platform Module (TPM)
Yes
Phần mềm
Hệ điều hành cài đặt sẵn *
Windows 11 Home
Special features
Phân khúc HP
Kinh doanh
Điện
Tần số của bộ tiếp hợp dòng điện xoay chiều
50 - 60 Hz
Trọng lượng & Kích thước
Trọng lượng
9,26 kg
Chiều rộng của kiện hàng
628 mm
Chiều sâu của kiện hàng
186 mm
Chiều cao của kiện hàng
675 mm
Trọng lượng thùng hàng
12,5 kg
Điều kiện hoạt động
Nhiệt độ cho phép khi vận hành (T-T)
10 - 35 °C
Độ ẩm tương đối để vận hành (H-H)
10 - 90 phần trăm
Tính bền vững
Tuân thủ bền vững
Yes
Chứng chỉ bền vững
NGÔI SAO NĂNG LƯỢNG, TCO
Nội dung đóng gói
Kèm theo bàn phím
Yes
Các đặc điểm khác
Loại khung
All-in-One
Màn hình bao gồm
Yes
Đầu đọc dấu vân tay
Yes