location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 pixels Máy tính All-in-One 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Màu đen

Nhãn hiệu:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Họ sản phẩm:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Tên mẫu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 440 G9
Mã sản phẩm:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6RL7PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415608208 show
Hạng mục:
Desktop PC with monitor.
All- in-One PC/máy trạm Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Xem sản phẩm: 84
Thống kê này được dựa trên 97136 trang thương mại điện tử đang sử dụng (các gian hàng trực tuyến, các nhà phân phối, các trang web so sánh, các trang chủ hiệu dụng (ASP) thương mại điện tử, các hệ thống mua, vân vân) tải xuống tờ dữ liệu này của Icecat kể từ Chỉ các nhãn hiệu tài trợ mới có trong nội dung phân phối của free Open Icecat với 94642 thành viên sử dụng free Open Icecat..
Chỉnh sửa thông tin vào ngày: 19 Jul 2025 08:26:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProOne 440 G9 Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 pixels Máy tính All-in-One 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Màu đen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cuộc sống thường ngày Máy tính All-in-One Màu đen 150 W
  • - Intel® Core™ i5 i5-13500 Số lõi bộ xử lý: 14
  • - 60,5 cm (23.8") Full HD 1920 x 1080
  • - 16 GB DDR5-SDRAM 1 x 16 GB
  • - 1 TB SSD
  • - Intel UHD Graphics 770
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Kết nối mạng Ethernet / LAN Bluetooth 5.3
  • - Windows 11 Pro
Thêm>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

13th Gen Intel multi-core processor

Get the perfect combination of power, snappy performance, and value with a 13th gen Intel Core™ processor to handle multiple work tasks smoothly and reliably with multiple processing cores.[2]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen6 automatically recovers the BIOS from malware, rootkits, or corruption.

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[7]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[8]

Camera 5MP với TNR

Bắt trọn mọi chi tiết trong các môi trường khác nhau với camera 5MP[3] có tính năng giảm nhiễu tạm thời.

Bộ xử lý Intel Core™

Duy trì năng suất cao trong suốt ngày dài với HP Pro Tower 480, kết hợp với bộ xử lý Intel Core™ mới nhất.[2]

Được bảo vệ bởi HP Wolf Security

HP Wolf Security for Business tạo ra một hệ thống phòng thủ vững chắc, luôn hoạt động bền bỉ và được củng cố bằng phần cứng.[4]

Bao bì hộp tái chế

Đã đăng ký EPEAT[5] và đạt chứng nhận ENERGY STAR, sử dụng bao bì hộp đựng bên ngoài có thể tái chế và có nguồn gốc bền vững 100%[6].

Màn hình
Kích thước màn hình *
60,5 cm (23.8")
Độ phân giải màn hình *
1920 x 1080 pixels
Màn hình cảm ứng *
No
Kiểu HD *
Full HD
Độ sáng màn hình
250 cd/m²
Không gian màu RGB
NTSC
Màn hình chống lóa
Yes
Gam màu
72 phần trăm
Bộ xử lý
Hãng sản xuất bộ xử lý *
Intel
Họ bộ xử lý *
Intel® Core™ i5
Thế hệ bộ xử lý
13th gen Intel® Core™ i5
Model vi xử lý *
i5-13500
Số lõi bộ xử lý
14
Các luồng của bộ xử lý
20
Tần số turbo tối đa
4,8 GHz
Nhân hiệu suất
6
Nhân hiệu quả
8
Tần số Turbo tối đa của lõi hiệu suất
4,8 GHz
Tần số Turbo tối đa lõi hiệu quả
3,5 GHz
Tần số cơ bản nhân hiệu suất
2,5 GHz
Tần số cơ bản nhân hiệu quả
1,8 GHz
Bộ nhớ cache của bộ xử lý
24 MB
Dòng bộ nhớ cache CPU
Smart Cache
Công suất cơ bản của bộ xử lý
65 W
Công suất turbo tối đa
154 W
Bộ nhớ
Bộ nhớ trong *
16 GB
Loại bộ nhớ trong
DDR5-SDRAM
Bộ nhớ trong tối đa *
64 GB
Khe cắm bộ nhớ
2x SO-DIMM
Loại khe bộ nhớ
SO-DIMM
Bố cục bộ nhớ
1 x 16 GB
Hệ số bộ nhớ tiêu chuẩn
DIMM/SO-DIMM
Tốc độ truyền dữ liệu bộ nhớ
4800 MT/s
Dung lượng
Tổng dung lượng lưu trữ *
1 TB
Phương tiện lưu trữ *
SSD
Số lượng ổ lưu trữ lắp đặt
1
Tổng dung lương ở cứng SSD
1 TB
Số lượng ổ SSD được trang bị
1
Dung lượng ổ cứng thể rắn (SSD)
1 TB
Chuẩn giao tiếp ổ cứng thể rắn (SSD)
PCI Express
NVMe
Yes
Hệ số hình dạng ổ SSD
M.2
Loại ổ đĩa quang *
No
Đồ họa
Card đồ họa rời *
No
Model card đồ họa rời *
Không có
Card đồ họa on-board *
Yes
Nhà sản xuất bo mạch GPU
Intel
Họ card đồ họa on-board
Intel® UHD Graphics
Model card đồ họa on-board *
Intel UHD Graphics 770
Âm thanh
Gắn kèm (các) loa *
No
Chip âm thanh
Realtek ALC3252
Máy ảnh
Máy ảnh đi kèm *
Yes
Tổng số megapixel
5 MP
hệ thống mạng
Wi-Fi *
Yes
Tiêu chuẩn Wi-Fi *
Wi-Fi 6E (802.11ax)
Chuẩn Wi-Fi
Wi-Fi 6 (802.11ax)
hệ thống mạng
Nhà sản xuất bộ điều khiển WLAN
Realtek
Dòng bộ điều khiển mạng WLAN
Realtek RTL8852BE
Loại ăngten
2x2
Kết nối mạng Ethernet / LAN *
Yes
Bluetooth *
Yes
Phiên bản Bluetooth
5.3
Cổng giao tiếp
Cổng Ethernet LAN (RJ-45)
1
Số lượng cổng USB 3.2 Gen 1 (3.1 Gen 1)Type-A *
2
Số lượng cổng USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
Số lượng cổng USB 3.2 Gen 2 (3.1 Gen 2)Type-C *
1
Số lượng cổng HDMI *
1
Phiên bản HDMI
1.4
Số lượng cổng DisplayPorts
1
Thiết kế
Tên màu
Jack black
Màu sắc sản phẩm *
Màu đen
Khe cắm khóa cáp
Yes
Năm ra mắt
2024
Nước xuất xứ
Trung Quốc
Hiệu suất
Sản Phẩm *
Máy tính All-in-One
Định vị thị trường
Cuộc sống thường ngày
Chipset bo mạch chủ
Intel Q670
Trusted Platform Module (TPM)
Yes
Phiên bản Mô-đun Nền tảng Đáng tin cậy (TPM)
2.0
Phần mềm
Hệ điều hành cài đặt sẵn *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Phân khúc HP
Kinh doanh
Điện
Công suất của bộ nguồn dòng điện xoay chiều
150 W
Tần số của bộ tiếp hợp dòng điện xoay chiều
50/60 Hz
Điện áp đầu vào của bộ tiếp hợp dòng điện xoay chiều
100 - 240 V
Trọng lượng & Kích thước
Chiều rộng (với giá đỡ)
539,3 mm
Chiều sâu (với giá đỡ)
225 mm
Chiều cao (với giá đỡ)
379,4 mm
Trọng lượng (với bệ đỡ)
7,77 kg
Trọng lượng
7,77 kg
Chiều rộng của kiện hàng
660 mm
Chiều sâu của kiện hàng
240 mm
Chiều cao của kiện hàng
462 mm
Trọng lượng thùng hàng
12,7 kg
Điều kiện hoạt động
Nhiệt độ cho phép khi vận hành (T-T)
10 - 35 °C
Độ ẩm tương đối để vận hành (H-H)
5 - 90 phần trăm
Tính bền vững
Tuân thủ bền vững
Yes
Chứng chỉ bền vững
NGÔI SAO NĂNG LƯỢNG
Nội dung đóng gói
Kèm chuột
Yes
Kết nối chuột
Có dây
Kèm theo bàn phím
Yes
Kết nối bàn phím
Có dây
Các đặc điểm khác
Loại khung
All-in-One
Màn hình bao gồm
Yes