location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 All-in-One PC Máy tính All-in-One FreeDOS Wi-Fi 6 (802.11ax) Màu đen

Nhãn hiệu:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Tên mẫu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 440 G9 All-in-One PC
Mã sản phẩm:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2NJ4PT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485358871 show
Hạng mục:
Desktop PC with monitor.
All- in-One PC/máy trạm Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Xem sản phẩm: 60
Thống kê này được dựa trên 97136 trang thương mại điện tử đang sử dụng (các gian hàng trực tuyến, các nhà phân phối, các trang web so sánh, các trang chủ hiệu dụng (ASP) thương mại điện tử, các hệ thống mua, vân vân) tải xuống tờ dữ liệu này của Icecat kể từ Chỉ các nhãn hiệu tài trợ mới có trong nội dung phân phối của free Open Icecat với 94642 thành viên sử dụng free Open Icecat..
Chỉnh sửa thông tin vào ngày: 27 Jul 2025 12:58:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProOne 440 G9 All-in-One PC Máy tính All-in-One FreeDOS Wi-Fi 6 (802.11ax) Màu đen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cuộc sống thường ngày Máy tính All-in-One Màu đen
  • - Intel UHD Graphics 770
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - FreeDOS
Thêm>>>
Latest Intel multi-core processor.

Configure your All-in-One’s CPU for the perfect combination of power, performance, and value. The latest Intel processor handles multiple work tasks smoothly and reliably with multiple processing cores to divide up the work.[2]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen6 automatically recovers the BIOS from malware, rootkits, or corruption.

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[7]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[8]

Camera 5MP với TNR

Bắt trọn mọi chi tiết trong các môi trường khác nhau với camera 5MP[3] có tính năng giảm nhiễu tạm thời.

Bộ xử lý Intel Core™

Duy trì năng suất cao trong suốt ngày dài với HP Pro Tower 480, kết hợp với bộ xử lý Intel Core™ mới nhất.[2]

Được bảo vệ bởi HP Wolf Security

HP Wolf Security for Business tạo ra một hệ thống phòng thủ vững chắc, luôn hoạt động bền bỉ và được củng cố bằng phần cứng.[4]

Bao bì hộp tái chế

Đã đăng ký EPEAT[5] và đạt chứng nhận ENERGY STAR, sử dụng bao bì hộp đựng bên ngoài có thể tái chế và có nguồn gốc bền vững 100%[6].

Dung lượng
Số lượng ổ lưu trữ lắp đặt
1
Đồ họa
Card đồ họa on-board *
Yes
Nhà sản xuất bo mạch GPU
Intel
Họ card đồ họa on-board
Intel® UHD Graphics
Model card đồ họa on-board *
Intel UHD Graphics 770
Âm thanh
Gắn kèm (các) loa *
No
hệ thống mạng
Wi-Fi *
Yes
Tiêu chuẩn Wi-Fi *
Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Cổng giao tiếp
Số lượng cổng USB 3.2 Gen 1 (3.1 Gen 1)Type-A *
2
Số lượng cổng USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
Số lượng cổng USB 3.2 Gen 2 (3.1 Gen 2)Type-C *
1
Số lượng cổng HDMI *
1
Phiên bản HDMI
1.4
Thiết kế
Tên màu
Jack black
Màu sắc sản phẩm *
Màu đen
Khe cắm khóa cáp
Yes
Nước xuất xứ
Trung Quốc
Hiệu suất
Sản Phẩm *
Máy tính All-in-One
Định vị thị trường
Cuộc sống thường ngày
Chipset bo mạch chủ
Intel Q670
Trusted Platform Module (TPM)
Yes
Phiên bản Mô-đun Nền tảng Đáng tin cậy (TPM)
2.0
Phần mềm
Hệ điều hành cài đặt sẵn *
FreeDOS
Special features
Phân khúc HP
Kinh doanh
Trọng lượng & Kích thước
Trọng lượng
7,77 kg
Chiều rộng của kiện hàng
660 mm
Chiều sâu của kiện hàng
240 mm
Chiều cao của kiện hàng
462 mm
Trọng lượng thùng hàng
12,7 kg
Điều kiện hoạt động
Nhiệt độ cho phép khi vận hành (T-T)
10 - 35 °C
Độ ẩm tương đối để vận hành (H-H)
5 - 90 phần trăm
Nội dung đóng gói
Kèm theo bàn phím
Yes
Các đặc điểm khác
Loại khung
All-in-One
Màn hình bao gồm
Yes