location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 45L GT22-1004d AMD Ryzen™ 7 7700X 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home in S mode Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
45L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45L GT22-1004d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8F0T6PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786296956 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2024 18:37:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2024
Product end of life date
Bullet Points OMEN by HP 45L GT22-1004d AMD Ryzen™ 7 7700X 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home in S mode Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC Black 1200 W
  • - AMD Ryzen™ 7 7700X 4,5 GHz Processor cores: 8
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4090 24 GB AMD Radeon Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Home in S mode
More>>>
OMEN Cryo Chamber™
OMEN Cryo Chamber™

Enables the liquid cooler radiator to pull-in cold air from the surrounding environment to cool down the CPU.

Crafted for expansion
Crafted for expansion

Easily upgrade and expand the memory, storage drives, and interior expansion slots to fit your gaming needs.

OMEN Gaming Hub
OMEN Gaming Hub

The OMEN Gaming Hub elevates everything from software enhancements, hardware controls, to live services.

Enjoy 1-month of high-quality games

Enjoy 1-month of unlimited access to over 100 high quality PC games. With games added all the time, you’ll always have something new to play. [9]

OMEN Light Studio

Control RGB lighting effects for all your connected and supported devices through one app. OMEN Light Studio makes it easy to personalize lighting options using a variety of effects like ambient, wave, interactive and more.

AMD Ryzen™ 7000 Series Processors

Welcome to the new era of performance. AMD Ryzen 7000 Series ushers in the speed of “Zen 4” for gamers and creators with the power to tackle any game or workflow. An advanced processor for everyone that extends AMD performance to power your PC. [3]

Beyond Fast

NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast. Powered by the NVIDIA Ada Lovelace architecture which delivers a leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming. [4]

DTS: X® Ultra Technology

By producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible. [5]

USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate. [6]

USB Type-C® 10Gbps signaling rate only

Plug in your external storage with this USB-C™ port, featuring 10Gb/s signaling rate. And it’s reversible, so you never have to worry about plugging in upside down. [7]

Sustainable design

Because little things make a big difference, this product includes sustainable materials like water-based paint in the design. [8]

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [2]

Dual channel memory
Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor generation
AMD Ryzen 7000 Series
Processor model *
7700X
Processor cores
8
Processor threads
16
Processor boost frequency
5,4 GHz
Processor frequency *
4,5 GHz
Processor cache
32 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
32 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
5200 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 4090
Discrete graphics card memory
24 GB
Discrete graphics memory type
GDDR6X
Number of discrete graphics cards
1
On-board GPU manufacturer
AMD
On-board graphics card model *
AMD Radeon Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
RZ616
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DisplayPorts quantity
1
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Colour name
Black, glass side panel, dark chrome logo
Volume
45 L
Product colour *
Black
RGB memory lighting
Yes
Performance
Market positioning
Gaming
Motherboard chipset
AMD B650
Motherboard form factor
micro ATX
Audio system
DTS:X Ultra
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Home in S mode
Processor special features
Intel Extreme Memory Profile (XMP)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
1200 W
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
204 mm
Depth *
470 mm
Height *
555 mm
Weight *
22,6 kg
Package width
592 mm
Package depth
328 mm
Package height
672 mm
Package weight
25,2 kg
Display
Display included *
No
Other features
Graphics card interface
PCIe x16