location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 7 Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8J9E6UT#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415142962 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 14:42:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 7 Pro 27 inch QHD Thunderbolt 4 Monitor - 727pu
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68,6 cm (27") LCD IPS Black
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 120 Hz 5 ms 400 cd/m² 2000:1
  • - AMD FreeSync Flicker-free technology
  • - F 26 kWh
More>>>
Your vision, exactly as you dream it
Your vision, exactly as you dream it

The clearer you see, the better you create. Trust what you see right out of the box with factory-calibrated color accuracy on a DreamColor-class display.[1] Jump into a wide array of vivid, lifelike hues and rich contrast thanks to IPS Black, HDR 400, 98% Display P3, and more.[2]

Productivity at its most beautiful
Productivity at its most beautiful

Get the power to take on any task, unhindered. This superfast Thunderbolt™ 4 display delivers high-resolution video, high-speed data, and up to 100W charging.[3] Ditch the extra cables, and enjoy the freedom and performance of this single-cable solution.

Made to fit you perfectly
Made to fit you perfectly

For all-day comfort, settle into your workflow by finding your screen’s perfect position with four-way adjustability and Ergonomic Setup Guide.[4] Help your eyes stay fresh, day or night, with the ambient light sensor that automatically adjusts the monitor’s brightness.

QHD Resolution

Dive into the captivating definition and sharp details of 3.7 million pixels. 2560 x 1440 Quad HD resolution transforms all your content for a stunning viewing experience on this 27" monitor.

IPS Black Technology

View brilliant visuals from any angle with deeper colors, darker shadows, and brighter highlights with IPS Black. Enjoy a stunning 2,000:1 contrast ratio—twice that of a traditional IPS—and ultra-wide viewing angles. [2]

HDR and Wide Color Gamut

Replicate reality on your screen with 98% Display P3, 100% sRGB and VESA DisplayHDR™ 400 for a wide range of vibrant colors and deeper hues that represent colors as they are in the real world. [2]

AMD FreeSync™ Premium & High Refresh Rate

Enjoy buttery-smooth scrolling and ultra-fluid, tear-free entertainment at peak performance with AMD FreeSync™ Premium* and a 120Hz refresh rate to keep you productive and engaged for work or play. [2,7]

HP User Color Recalibration

For professionals who demand exact, consistent, and top-quality color for their monitor, this feature allows users to recalibrate their displays to maintain professional-grade color accuracy throughout the life of the monitor. [8]

Thunderbolt™ 4 Technology

Multitask as a pro with a superfast Thunderbolt™ 4 monitor to deliver video and data at speeds up to 40Gpbs while charging devices up to 100W with a single cable for a seamless work setup. [3]

Smart KVM and PbP

Boost your productivity with Smart KVM switch that seamlessly detects and switches between two different computers, so you can multi-task with just one keyboard and mouse. Plus, see both devices side-by-side on screen with Picture-by-picture. [9]

More Ports. More Flexibility

More ports mean more capabilities. With Thunderbolt™ 4, USB-C® upstream, HDMI 2.0, DisplayPort™ 1.4 In and Out, RJ-45, 1 USB-C® 3.2 Gen 2, and 5 USB-A 3.2 Gen 2 ports, you can daisy-chain multiple monitors and connect a mouse, keyboard, and more. [10]

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease is an always-on, low-blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Sleek and functional design

Sleek design, maximum view—4-sided micro-edge bezel, adjustable stand, and natural silver finish for aesthetic appeal.

HP Display Center

Customize your monitor with the intuitive HP Display Center that lets you tailor your settings, partition screens, and more—all through the host PC. Plus, learn how to find your perfect posture with help from the included HP Ergonomic Setup Guide. [11]

Peace of Mind

Enjoy peace of mind with a 3-year limited warranty and HP Zero Bright Dot Guarantee. For all HP Series 7 Pro monitors, even if one subpixel fails, HP will replace the entire monitor, no questions asked. [13]

Superb Color Accuracy

For color-critical projects, trust this Pantone-validated™ display with superb color accuracy, achieved by strict factory color calibration that ensures over 300 colors achieve a Delta E < 2, making any color difference virtually indistinguishable.

Remote Management Reimagined

HP Client Management Script Library (CMSL) makes remote manageability easy to use. This powerful solution works seamlessly with Intune/SCCM to manage your display fleet using PowerShell. [12]

Display
Display diagonal *
68,6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS Black
LED backlight
Yes
Backlight type
Edge-Lit
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
2000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0,23 x 0,23 mm
Pixel density
109 ppi
Horizontal scan range
30 - 190 kHz
Vertical scan range
48 - 120 Hz
Viewable size, horizontal
59,7 cm
Viewable size, vertical
33,6 cm
Display diagonal (metric)
68,6 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Haze rate
25%
Surface hardness
3H
Colour depth
10 bit
Colour gamut standard
sRGB, DCI-P3
Colour gamut
100%
sRGB coverage (typical)
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Fast charging
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Frameless design
Yes
Detachable stand
Yes
Feet colour
Silver, Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
5
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
100 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
Ports & interfaces
DisplayPorts quantity
1
DisplayPort out quantity
1
DisplayPort out version
1.4
DisplayPort version
1.4
Thunderbolt 4 ports quantity
2
Headphone out *
No
Built-in KVM switch
Yes
HDCP
Yes
Network
Ethernet LAN
Yes
Remotely operated
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26 kWh
Energy consumption (HDR) per 1000 hours *
42 kWh
Power consumption (standby) *
0,5 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
613,4 mm
Depth (with stand)
225,2 mm
Height (with stand)
540,5 mm
Weight (with stand)
7 kg
Width (without stand)
613,4 mm
Depth (without stand)
74,5 mm
Height (without stand)
354 mm
Packaging data
Package width
715 mm
Package depth
161 mm
Package height
455 mm
Package weight
10,3 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, Thunderbolt
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
UNSPSC-code
43211902
Weight
7 kg
Height
354 mm
Width
613,4 mm
Depth
74,5 mm
Compliance certificates
BIS, BSMI, CB, CCC, CE, CECP, CEL, EAC, Federal Communications Commission (FCC), KC, KCC, Norma Oficial Mexicana (NOM), RCM, VCCI, WEEE
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ethernet LAN (RJ-45) ports
1
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)