location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 260 G9 Intel® Core™ i5 i5-1235U 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Mini 260 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97R29PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961092707 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 13:53:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2025
Product end of life date
Bullet Points HP Pro Mini 260 G9 Intel® Core™ i5 i5-1235U 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Proven productivity Mini PC Black 65 W
  • - Intel® Core™ i5 i5-1235U Processor cores: 10
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel Iris Xe Graphics
  • - Ethernet LAN Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
More>>>
Business-grade performance

Experience performance for your everyday tasks with the latest Intel® processor[2] and multiple storage options.

Essential connectivity

The latest Wi-Fi 6E[5] for WLAN provides a reliable, fast connection help support the needs of your business.

Versatile deployment

Utilize your Mini’s compact chassis, with attachment options for the most streamlined setup for your workspace.

Let nothing stand in your way

Power through your day with Windows 11 Home and the powerful collaboration and connectivity features from HP. [1]

High performance, high portability

Get the exceptional combination of responsive performance, connectivity and speed with a 12th Gen Intel® Core™ processor that lets you launch, create, and connect fast and reliably. [2]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant. [3]

Enjoy a clutter-free desk

The smart design features in this sleek AiO let you manage your workspace efficiently. Quick and easy access to ports and optional wireless Wi-Fi 6 with Bluetooth® helps reduce cord clutter.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-1235U
Processor cores
10
Processor threads
12
Processor boost frequency
4,4 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4,4 GHz
Efficient-core Max Turbo Frequency
3,3 GHz
Processor cache
12 MB
Processor cache type
L3
Number of processors installed
1
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 2.0 ports quantity *
3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
DisplayPorts quantity
1
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Serial ports quantity
2
Total number of SATA connectors
1
Design
Chassis type *
Mini PC
Number of 2.5" bays
1
Cable lock slot
Yes
Product colour *
Black
Introduction year
2023
Performance
Market positioning
Proven productivity
Audio chip
Realtek ALC3205
Built-in speaker(s)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP Support Assistant
Yes
HP Software provided
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; McAfee LiveSafe™; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP QuickDrop
HP segment
Business
Power
Power supply *
65 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1,42 kg
Package width
498 mm
Package depth
235 mm
Package height
132 mm
Package weight
2,95 kg
Display
Display included *
No