location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 3561 Intel® Core™ i7 i7-11800H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA T600 Wi-Fi 6 (802.11ax) Windows 10 Pro Swiss Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3561
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R91YW
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2025 14:08:04
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 3561 Intel® Core™ i7 i7-11800H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA T600 Wi-Fi 6 (802.11ax) Windows 10 Pro Swiss Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Mobile workstation Clamshell Grey
  • - Intel® Core™ i7 i7-11800H Processor cores: 8
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels WVA LED backlight 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA T600 4 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Lithium Polymer (LiPo) 64 Wh 130 W
  • - Windows 10 Pro 64-bit
More>>>
Design
Product type *
Mobile workstation
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Pixel pitch
0.179 x 0.179 mm
Pixel density
141 ppi
RGB colour space
NTSC
Colour gamut
45%
Display response rise/fall
25 ms
Maximum refresh rate
60 Hz
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11800H
Processor cores
8
Processor boost frequency
4.6 GHz
Processor cache
24 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA T600
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC3204
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
8 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Network
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Performance
Motherboard chipset
Intel WM590
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard language
Swiss
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Windows 11 free upgrade
Yes
Trial software
Microsoft Office Trial
Operating system installed *
Windows 10 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
64 Wh
Battery voltage
15.2 V
Battery recharge time
4 h
Fast charging
Yes
Battery weight
283 g
Power
AC adapter power
130 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Operating shock
105 G
Non-operating shock
40 G
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Weight & dimensions
Width
357.8 mm
Depth
233.3 mm
Height (front)
2.27 cm
Height (rear)
2.4 cm
Weight *
1.79 kg
Packaging content
Cables included
AC