location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24w computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CA86AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781457169 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2025 13:22:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Bullet Points HP 24w computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 20 W
More>>>
Sleek look. Immersive view.
Sleek look. Immersive view.

Give your desk a slim, sleek new addition. Nearly borderless on three sides, the micro-edge design delivers more screen in less space—perfect for multiple display setups.

Brilliant quality from any angle
Brilliant quality from any angle

Watch, and enjoy your content in beautiful Full HD[1], from any angle. This 60.4 cm (23.8’’) diagonal IPS screen has 178 viewing angles for an expansive entertainment experience.

Modern connectivity
Modern connectivity

Easily take full advantage of the Full HD screen. With VGA and HDMI ports, this display makes connecting your laptop or desktop completely seamless.

Micro-edge display
Micro-edge display

With virtually no bezel encircling the display, an ultra-wide viewing experience provides for seamless multi-monitor set-ups.

Step up to the best
Step up to the best

No matter where you stand, an HP IPS monitor delivers clear, vivid images. IPS technology ensures image accuracy and consistency across the ultra-wide viewing spectrum. Enjoy the same wide viewing experience as premium tablets and mobile devices.

Seamless visuals

Videos and games come to life with less stutter or blur for more realistic play with smooth 5 milisecond gray-to-gray response time.

Full HD display / 1080p display
Full HD display / 1080p display

Be prepared for brilliant visuals and crisp images with the unforgettable quality of this stunning FHD display.[1]

Low Blue Light
Low Blue Light

Using the Low Blue Light mode subtly shifts your display’s colors to a warmer spectrum, while making whites more natural and putting less strain on your eyes.

Adjust your view
Adjust your view

Adjust the screen to your personal preference with a 5° forward or 23° backward tilt.

Off the desk and on the wall

The display is equipped with standard VESA mounting for showcasing on a wall or swivel arm.[2]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.274 x 0.274 mm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
Power consumption (max)
23 W
AC input voltage
100 - 230 V
Weight & dimensions
Width (with stand)
540.6 mm
Depth (with stand)
184.3 mm
Height (with stand)
400.3 mm
Weight (with stand)
3.58 kg
Width (without stand)
540.6 mm
Height (without stand)
322.5 mm
Weight (without stand)
3.23 kg
Packaging content
Cables included
AC, HDMI
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Mercury content
0 mg
Certification
CE; CB; MSIP; ICES; CCC; CEL; ISC; VCCI; FCC; BSMI; ISO9241-307; TUV-S; NOM; cTUVus; EAC; RCM; Ukraine; Morocco; WEEE; KCC; Vietnam MEPS; Australia MEPS; PSB;
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
United Arab Emirates 1 distributor(s)