location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay S270n LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S270n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2PD37AT#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay S270n LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 5.4 ms 350 cd/m² 1300:1
  • - 55 W
More>>>
Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
5.4 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 800 x 600 (SVGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 2560 x 1600 (WQXGA)
Contrast ratio (typical) *
1300:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.155 x 0.155 mm
Horizontal scan range
27 - 135 kHz
Vertical scan range
24 - 60 Hz
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Ergonomics
Adjustable height (max)
10 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
0.5 W
Power consumption (max)
126 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
64 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
613.5 mm
Depth (with stand)
189.9 mm
Height (with stand)
498.5 mm
Width (without stand)
613.5 mm
Depth (without stand)
40 mm
Height (without stand)
362.5 mm
Weight (without stand)
4.85 kg
Packaging content
Cables included
AC, DisplayPort, HDMI
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
C
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:31:27
Uk has collected 6 expert reviews for HP EliteDisplay S270n LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%