location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E34m G4 WQHD Curved USB-C Conferencing Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E34m G4 WQHD Curved USB-C Conferencing Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Z26AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908729785 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 361465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2025 02:37:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E34m G4 WQHD Curved USB-C Conferencing Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.4 cm (34") LCD VA
  • - Wide Quad HD 3440 x 1440 pixels 21:9
  • - 75 Hz 5 ms 400 cd/m² 3000:1
  • - Flicker-free technology
  • - G 32 kWh 65 W
More>>>
Get Immersed. Be Productive.

Work effortlessly with 3-way ergonomics and comfortably view your work on a curved 93.98 cm (34-inch) diagonal UltraWide QHD screen that reduces blue light with HP Eye Ease.

Only share when you want to

Push the webcam down for worry-free privacy.

Crystal Clear Audio

Speakers that deliver crystal-clear audio straight to you.

Environmentally Aware. Responsibly Made.

This monitor’s plastics consist 90% recycled materials and its recyclable packaging is 100% sustainably sourced.[4,5]

Enhanced Viewing Comfort

HP Eye Ease keeps you comfortable by reducing blue light.

More Ports. More Flexibility.

Packed with ports including HDMI, DisplayPort™, USB-C plus four USB ports.[1]

Personalized and Protected

Personalize settings and dim the screen upon unauthorized disconnection.[3]

Remote Management Reimagined

Manage deployment, asset tracking and monitor settings remotely.[6]

Dependable Internet Connectivity

RJ-45 port for stable internet connection and remote IT manageability.[6]

3-year Limited Warranty

Get peace of mind with a 3-year warranty.

Present Your Best Self.

Say goodbye to blurry images or muffled sound on video calls. Get sharp picture with an integrated 5 mega-pixel webcam with 25 degrees of tilt adjustability for perfect angles, pop-up action for privacy, improved color sensor and Windows Hello™ support. Built-in speakers and echo-cancelling dual mics produce rich, clear sound.

Zoom Certified.

Weeks of lab testing of this monitors webcams, mics, and speakers against over 200 of Zoom’s rigorous audio and video quality benchmarks[2] culminated in the HP E Series USB-C Conferencing Monitors Zoom Certification. Because HP met or exceeded all requirements, you can be sure our hardware works seamlessly with Zoom’s software to deliver an unmatched conferencing experience every time.

Simplify your set up.

Keep your set up simple and seamless with a display that has everything built in. Connect a keyboard and mouse to the ports on the back of this monitor and only one USB-C cable[1] to your notebook for data, video, and up to 65W of charging.

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
21:9
Display technology *
LCD
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1500R
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1366 x 768, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 3440 x 1440, 640 x 480 (VGA), 720 x 400, 720 x 480, 800 x 600 (SVGA)
Aspect ratio
21:9
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.23175 x 0.23175 mm
Pixel density
110 ppi
Horizontal scan range
30 - 150 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
79.7 cm
Viewable size, vertical
33.4 cm
Digital horizontal frequency
30 - 150 kHz
Digital vertical frequency
48 - 75 Hz
Display diagonal (metric)
86.3 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
Display bezel technology
Micro-Edge
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Fast charging
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Infrared (IR) sensor
Yes
Multimedia
Number of speakers
2
RMS rated power
10 W
Built-in speaker(s) *
Yes
Megapixel (approx.)
5 MP
Built-in microphone
Yes
Built-in camera *
Yes
Design
Market positioning *
Business
Product colour *
Black
Detachable stand
Yes
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery (USB PD)
Yes
USB Power Delivery up to
65 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
Yes
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
15 cm
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
32 kWh
Power consumption (typical) *
65 W
Power consumption (standby) *
0.5 W
Power consumption (max)
185 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
846610
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
808.3 mm
Depth (with stand)
233 mm
Height (with stand)
543.2 mm
Weight (with stand)
12 kg
Width (without stand)
808.3 mm
Depth (without stand)
109.1 mm
Height (without stand)
388.1 mm
Packaging data
Package width
905 mm
Package depth
281 mm
Package height
481 mm
Package weight
17.7 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, USB Type-C to USB Type-C
Quick start guide
Yes
Bundled software
HP Display Center; HP Display Manager
Sustainability
Sustainability certificates
ENERGY STAR
Carbon footprint
Total carbon footprint (kg of CO2e)
430
Carbon emissions, manufacturing (kg of CO2e)
232
Carbon emissions, logistics (kg of CO2e)
5
Carbon emissions, end-of-life (kg of CO2e)
7
Total carbon emissions, w/o use phase (kg of CO2e)
185
Other features
Weight
12 kg
UNSPSC-code
43211902
Height
388.1 mm
Width
808.3 mm
Depth
109.1 mm
Compliance certificates
BIS, BSMI, CB, CCC, CE, CECP, CEL, EAC, Federal Communications Commission (FCC), KCC, Norma Oficial Mexicana (NOM), RCM, VCCI, WEEE, cTUVus
Manufacturer warranty
3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply
Ethernet LAN (RJ-45) ports
1
Certification
BIS; BSMI; CB; CCC; CE; CECP; CEL; cTUVus; EAC; E-standby; FCC; ISO 9241-307; KC/KCC; NOM; PSB; RCM; SEPA; TUV-S; VCCI; WEEE; ISC; Mexico Energy; ICE; UAE; TGM; TUV-GS; Ukraine certificates; NRCS of South Africa; Belarus Energy; CEL Grade 2
Brand-specific features
HP GTIN (EAN/UPC)
195908729808
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)