location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebox Enterprise G4 Intel® Celeron® 7305 8 GB DDR4-SDRAM 64 GB eMMC Mini PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebox Enterprise G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T8Q7EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122987382 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2025 15:00:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebox Enterprise G4 Intel® Celeron® 7305 8 GB DDR4-SDRAM 64 GB eMMC Mini PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday
  • - Intel® Celeron® 7305 1.1 GHz Processor cores: 5
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 64 GB eMMC
  • - Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
More>>>
Fast and efficient wireless LAN

The reliability of a fast connection can determine where you work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[5]

Multiple I/O ports

Set up all the necessary accessories for completing work activities with multiple ports—including two integrated HDMI ports to connect dual 4K monitors. Choose from a variety of HP accessories available to meet your computing needs.[6]

Powerful cloud connectivity

Get the most from your cloud experience with the HP Chromebox Enterprise G4, featuring Ethernet and Wi-Fi 6E.[2]

Equipped with essential ports

Adapt to your work style with a compact design featuring 2 integrated HDMI ports and a USB-C port.

Easily secured and managed

Help protect and maintain this Chromebox among multiple users with ChromeOS[8], and Chrome Enterprise Upgrade.[3]

Build for a better tomorrow

Innovating with purpose and intention to go beyond short-term impact to drive positive, lasting change.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
7305
Processor cores
5
Processor threads
5
Processor frequency *
1.1 GHz
Processor cache
8 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Number of storage drives installed
1
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB Power Delivery (USB PD)
Yes
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
HDMI ports quantity *
2
HDMI version
2.0
Design
Chassis type *
Mini PC
Cable lock slot
Yes
Country of origin
China
Performance
Market positioning
Everyday
Password protection
Yes
Password protection type
BIOS, Power on, User
Brand-specific features
HP Security tools
Standard lock slot
HP GTIN (EAN/UPC)
198990614830
HP segment
Business
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width *
149.3 mm
Depth *
149.3 mm
Height *
40 mm
Weight *
590 g
Package width
235 mm
Package depth
190 mm
Package height
110 mm
Package weight
790 g
Packaging content
Cables included
AC
Logistics data
Harmonized System (HS) code
8471500000
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Other features
Manufacturer warranty
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair.
Country Distributor
United Kingdom 1 distributor(s)