- - Premium Laptop Clamshell Silver
- - Intel Core Ultra 5 125U Processor cores: 12
- - 35.6 cm (14") WUXGA 1920 x 1200 pixels IPS LED backlight
- - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
- - 512 GB SSD
- - Intel Graphics
- - Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Lithium Polymer (LiPo) 56 Wh 65 W
- - Windows 11 Pro
HP EliteBook 840 G11 Intel Core Ultra 5 125U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Silver




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
Help speed up demanding business applications with the latest generation Intel Core™ processor.[2]
The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.[1]
The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 6E.[4]
Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[5]
Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.
Forget about user names and passwords. Simply log on to Windows and web sites, via an optional fingerprint sensor.
Get back to patients fast with the HP Easy Clean app, which disables the touchscreen, keyboard, and clickpad so you can sanitize the system while it’s on.[6]
Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[9]
Empower your hybrid workforce with elevated conferencing capabilities and AI-driven performance.
Connect with people in a more personal way with conferencing features built into the HP EliteBook 840.
HP Wolf Pro Security Edition PCs interlace HP Sure Click Pro with HP Sure Sense Pro providing more in-depth coverage than the standard versions through a 1-year or 3-year user license with HP Support.[7] This creates a powerful, single solution that doesn’t require an IT-managed PC environment.
This PC contains at least 75-percent post-consumer recycled plastic in the bezel.[8]

























Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
3 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.