location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Transcend 31.5 inch UHD 240Hz OLED Gaming Monitor - Transcend 32

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Transcend 31.5 inch UHD 240Hz OLED Gaming Monitor - OMEN Transcend 32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9R181AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961927955 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 11:08:13
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN Transcend 31.5 inch UHD 240Hz OLED Gaming Monitor - Transcend 32
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") OLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 240 Hz 0.03 ms 250 cd/m² 1500000:1
  • - AMD FreeSync Flicker-free technology
  • - G 37.1 kWh 126 W
More>>>
QD-OLED Panel Technology

Experience visuals like never before with an outstanding contrast ratio and a rapid 0.03ms response time, ensuring vivid colors and minimal blur.[1]

240 Hz Refresh Rate

Don't compromise performance for stunning visuals. Get smooth gaming, sharper objects, and cleaner details with a 4K gaming monitor that refreshes frames at 240 times a second.[1,2]

VESA DisplayHDR™ True Black 400

Unparalleled quality and contrast with VESA DisplayHDR™ True Black 400 ensures true-to-life visuals with deep blacks and advanced colors.[3]

VESA ClearMR 13000

Clear Motion Ratio (CMR), provides a clear numerical value based on the ratio of clear pixels to blurry pixels, which allows you to easily compare the amount of motion blur between VESA Certified ClearMR monitors.[7]

VESA Certified AdaptiveSync

VESA Certified AdaptiveSync guarantees higher refresh rates and low latency, optimized for gaming, plus a lab-certified max refresh rate so you know your monitor’s full potential.[8]

NVIDIA G-SYNC Compatible

Enjoy variable refresh rates with NVIDIA G-SYNC compatibility, tested and certified to deliver gameplay that is sharp, fluid, and stutter-free with minimal input lag.

Professional Color

Fuel your creativity with a monitor that supports your vision, with Factory Color Calibration for professional-grade color accuracy and a 99% P3 color gamut delivering on the legacy of HP’s DreamColor.[1,2]

OMEN Gear Switch

Independently switch all your gaming accessories between two devices without unplugging anything with OMEN Gear Switch.

140W USB-C Power Delivery

Just one cable is all you need for fast and 140W USB-C Power Delivery efficient charging, video, data and the full gaming experience.

OMEN Tempest Monitor Cooling

Keep your OLED technology cool to increase panel longevity with OMEN Tempest Monitor Cooling Technology.

Three Year Limited Warranty

Rest easy - your purchase is covered with our 3-year limited warranty, offering you unmatched support and reliability.

Enhanced aRGB Lighting

Personalize your gaming setup with OMEN Light Studio’s color themes and animations. Plus, be the first to experience Windows Dynamic lighting, enabling control of your lighting through Windows for ultimate customization.[9]

World's first gaming monitor with Audio Tuned by HyperX

Enhance your audio with 10 band EQ for personalized sound profiles and audio tuned by HyperX specifically tailored for gaming and entertainment.

Redesigned OSD

Blend your gaming and professional setup for a fully customizable experience in both work and play.

Multiplatform Capabilities

Easily connect your PCs and consoles with DisplayPort™, HDMI, and USB-C inputs and keep your accessories organized with the convenience of the USB Hub.

Fully adjustable stand with magnetic headphone hook

Make your desk just how you like it and maintain comfort with a fully adjustable stand, including height adjustment, tilt, and pivot capabilities, as well as a magnetic headphone hook.

Unlock Peak Performance
Unlock Peak Performance

Feel the power with a captivating QD-OLED, 4K UHD display[2] that delivers an unreal 240 Hz refresh rate[1] and .03ms response time so you can play to your potential.

Marvel at Hyperrealism
Marvel at Hyperrealism

Replicate realism with a near infinite contrast ratio and VESA DisplayHDR™ True Black 400[3] giving you inkier blacks and vibrant colors[1].

Transcend Gaming and Creating
Transcend Gaming and Creating

Easily switch between two devices with OMEN Gear Switch. One cable gives you 140W power delivery, data and video, and it has audio tuned by HyperX.

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
OLED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
0.03 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 3840 x 2160, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1500000:1
Contrast ratio (dynamic)
1500000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.18 x 0.18 mm
Pixel density
140 ppi
Horizontal scan range
30 - 230 kHz
Vertical scan range
24 - 240 Hz
Viewable size, horizontal
70 cm
Viewable size, vertical
39.5 cm
Display diagonal (metric)
80 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Surface hardness
2H
sRGB coverage (typical)
100%
Display bezel technology
Micro-Edge
Performance
NVIDIA G-SYNC *
No
NVIDIA G-SYNC type
G-SYNC Compatible
AMD FreeSync *
Yes
Fast charging
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Number of speakers
4
RMS rated power
12 W
Built-in speaker(s) *
Yes
Audio decoders
DTS Virtual:X
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
White
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery (USB PD)
Yes
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
2.1
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Built-in KVM switch
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Adjustable height (max)
10 cm
Pivot
Yes
Ergonomics
Pivot angle
-90 - 90°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
37.1 kWh
Energy consumption (HDR) per 1000 hours *
36.8 kWh
Power consumption (typical) *
126 W
Power consumption (standby) *
0.5 W
Power consumption (max)
480 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
719.1 mm
Depth (with stand)
243.2 mm
Height (with stand)
617.1 mm
Weight (with stand)
8.8 kg
Width (without stand)
719.1 mm
Depth (without stand)
114 mm
Height (without stand)
423.9 mm
Packaging data
Package width
843 mm
Package depth
190 mm
Package height
501 mm
Package weight
15.9 kg
Package type
Box
Packaging content
Cables included
AC, DisplayPort, HDMI
Quick start guide
Yes
Bundled software
OMEN Gaming Hub; HP Display Manager
Sustainability
Sustainability certificates
ENERGY STAR
Carbon footprint
Total carbon footprint (kg of CO2e)
190
Carbon emissions, manufacturing (kg of CO2e)
103
Carbon emissions, logistics (kg of CO2e)
2
Carbon emissions, end-of-life (kg of CO2e)
2
Total carbon emissions, w/o use phase (kg of CO2e)
78
Other features
Country of origin
China
UNSPSC-code
43211902
Weight
8.8 kg
Compliance certificates
BIS, BSMI, CB, CCC, CE, EAC, Federal Communications Commission (FCC), KC, Norma Oficial Mexicana (NOM), RCM, VCCI
Manufacturer warranty
HP three-year limited warranty
Certification
BIS; BSMI; CB; CCC; CE; EAC; FCC; ICES-003; ISO 9241-307; KC; NOM; RCM; TUV Bauart; UL/CSA; VCCI; ISC; Low blue light; CEL Grade 3; California Energy Commission (CEC); UAE; Ukraine certificates; Eyesafe® Certified; NRCS; Ukraine EE; Belarus EE; Korea MEPS; EMF; KCC-MSIP
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 197961927917; (ABU) 197961927948
HP GTIN (EAN/UPC)
197961927917, 197961927948
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Australia 2 distributor(s)
United Kingdom 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)