location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant SOLUDL380-004 server 4.08 TB Rack (2U) Intel® Xeon® 4110 2.1 GHz 64 GB DDR4-SDRAM 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SOLUDL380-004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SOLUDL380-004
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 04:03:25
The date of the most recent change of this product data-sheet in Icecat.
QuickSpecs (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE ProLiant SOLUDL380-004 server 4.08 TB Rack (2U) Intel® Xeon® 4110 2.1 GHz 64 GB DDR4-SDRAM 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 4110 2.1 GHz
  • - 64 GB 2666 MHz DDR4-SDRAM 4 x 16
  • - 4.08 TB
  • - Rack (2U) 500 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2019-12-21 13:50:05
Uk has collected 1 expert review for HPE ProLiant DL380 Gen10 bundle server 4.08 TB Rack (2U) Intel® Xeon® 4110 2.1 GHz 64 GB DDR4-SDRAM 500 W and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-21 13:50:05
Sign up for our daily newsletter HPE's ProLiant DL380 has consistently been at the top of the best seller list - and with good reason, as this is its most capable rack server. There's little it can't turn its hand to and we exclusively bring you the firs...
Good Great value, Xeon Scalable CPUs, Highly expandable, Extensive storage options, Quality iLO 5 management, Strong platform security...
Bottom line Probably the most versatile 2U rack server on the planet, the DL380 Gen10 delivers a superb range of new features including big storage choices, slick iLO 5 management and tough security measures...
100%