location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX FURY HX424C15FB3K4/128 memory module 128 GB 4 x 32 GB DDR4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FURY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX424C15FB3K4/128
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX424C15FB3K4/128 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617302752 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HyperX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Mar 2024
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Setup Sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HyperX FURY HX424C15FB3K4/128 memory module 128 GB 4 x 32 GB DDR4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 128 GB DDR4
  • - 288-pin DIMM 4 x 32 GB
  • - CAS latency: 15
  • - 1.2 V
  • - Intel Extreme Memory Profile (XMP) 2.0
More>>>
Features
CAS latency
15
Internal memory *
128 GB
Memory layout (modules x size) *
4 x 32 GB
Internal memory type *
DDR4
Memory clock speed
2400 MHz
Component for *
PC/Server
Memory form factor *
288-pin DIMM
Memory voltage
1.2 V
Row cycle time
45.75 ns
Refresh row cycle time
350 ns
Row active time
29.125 ns
Intel Extreme Memory Profile (XMP)
Yes
Intel Extreme Memory Profile (XMP) version
2.0
Programming power voltage (VPP)
2.5 V
Country of origin
China
Cooling type
Heatsink
JEDEC standard
Yes
Features
Certification
CE
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-55 - 100 °C
Weight & dimensions
Width
7.2 mm
Depth
133.3 mm
Height
34.1 mm
Weight
144.2 g
Packaging data
Package width
25.4 mm
Package depth
95.2 mm
Package height
171.4 mm
Package weight
191.2 g
Logistics data
Master (outer) case width
203.2 mm
Master (outer) case length
311.1 mm
Master (outer) case height
101.6 mm
Master (outer) case gross weight
2.12 kg
Products per master (outer) case
10 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 08:41:16
Uk has collected 26 expert reviews for HyperX FURY HX424C15FB3K4/128 memory module 128 GB 4 x 32 GB DDR4 and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
uk.hardware.info
Updated:
2020-06-01 08:41:13
Skylake was introduced at the same time that the new DDR4 standard became mainstream, because pretty much all Skylake motherboards support this type of memory. Therefore, in order to assist you in your choice, we'll compare the performance and overclock...
Bottom line The change from DDR3 to DDR4 is not a huge improvement, but more of an evolution. Power consumption has been reduced and clock speed has been improved, but for the average user, this doesn't mean much in practise. If you're building a Skylake system, yo...
0%
play3r.net
Updated:
2020-06-01 08:41:14
It's official, DDR3 memory's time has effectively passed as being the go to platform and has humbly passed the torch onto DDR4. When the first batch of DDR4 memory came onto the scene to provide RAM to Intel's Haswell-E (LGA 2011v3) platform, it was hella...
Good Looks good, Performs brilliantly for the price, Nice overclocking headroom, Nice low profile heat sinks for maximum cooler compatibility, Great value for money...
Bad Only currently available in black, Lots of other kits around the same price point which competes similarly...
Bottom line So there we have it, another HyperX memory kit and overall, a pretty good showing from the rebranded memory division at Kingston. Although they might be separate brands, the Kingston lineage goes on as the Fury not only does well, but it performs a lot be...
80%
Bjorn3d.com
Updated:
2020-06-01 08:41:14
EVGA serves up a beautiful GTX 950 Super SuperClock ACX 2.0 sporting 768 Shader units 32 ROPs, 2940 million transistors with 2 GB od high-speed GDDR5 running across a 128-bit bus. The EVGA GTX 950 SSC ACX 2.0 gets a factory overclock to 1190 MHz which is...
0%
modders-inc.com
Updated:
2020-06-01 08:41:15
Overclocking the HyperX kit was a slightly more challenging than just changing a multiplier. I tried to bump up to 2600MHz by changing the stock multiplier from 24 to 26 however, those settings just resulted in a motherboard boot loop. Eventually the BIOS...
Bottom line Towards the end of the year, Intel is expected to release the Skylake line of CPUs which should support DDR4 for mainstream desktops. For now, high-end desktop users with x99 motherboards are the only group that can utilize DDR4. Some may ask, what are...
0%
funkykit.com
Updated:
2020-06-01 08:41:15
Some time ago we had a chance to test HyperX Predator DDR4-3000 memory kit which is top series of Kingston memory line designed for gamers and computer enthusiasts. Recently Kingston presented DDR4 memory from a lower series but also designed for demandin...
Good High performance, Good price/performance ratio, High overclocking potential, Good looks, Easy to install and configure...
Bad none worth to mention...
Bottom line HyperX FURY is a perfect memory for all gamers and power users who wish to use Intel Haswell-E platform but don't want to spend too much money on RAM.I can easily recommend HyperX FURY to all gamers or those who care about high performance kept in reasona...
0%
thinkcomputers.org
Updated:
2020-06-01 08:41:15
Not that long ago we took a look at Kingston's first DDR4 memory kit, their HyperX Predator. Kingston Launched their HyperX FURY line with DDR3 last year and have now brought it up to DDR4. HyperX FURY DDR4 kits will be available in 8GB, 16GB, 32GB and 64...
Good Good overall performance, Lots of overclocking headroom, XMP Profile, Lifetime warranty, No clearance issues...
Bad None that I found...
Bottom line As far as performance goes this kit's XMP profile has it running at 2400 MHz with timings of 15-15-15-35 at 1.2V. The kit performs just like any other 2400 MHz DDR4 kit out there. What I was really impressed with was how far I was able to push this kit. K...
100%
proclockers.com
Updated:
2020-06-01 08:41:15
Kingston Technology has been around since 1998 and impressing enthusiasts and system builders the whole time. Their HyperX DDR3 memory line includes the Genesis, PnP (plug and Play), LoVo (Low-Voltage), Predator, Fury, Beast, and H20 series. They have rec...
Good Lifetime Warranty, Unique Looks, Low Profile, Plug and Play Self Overclocking...
Bottom line The HyperX Fury 32GB (4x8GB) DDR4 2400MHz memory kit is a fantastic offering from Kingston. The Automatic overclocking feature is fool proof and it that is not enough, there is more MHz to be had by adding voltage and fine tuning the timings yourself. The...
0%
overclockers.com
Updated:
2020-06-01 08:41:15
Kingston has a long history of providing memory products for PC enthusiasts, so it's no surprise they've gone all in with the latest DDR4 platform. Their current HyperX DDR4 offerings include the Predator and Fury lines, which are both aimed at enthusiast...
Bottom line There isn't much we can describe beyond what you've seen during the review. The performance was right on par with what you'd expect out of a DDR4-2400 MHz kit. Where this kit will separate itself from many competitor kits is its overclocking potential...
0%
Brand Image Product code Product Stock Price from
HyperX FURY HX432C16FB3/32 memory module 32 GB 1 x 32 GB DDR4 HyperX FURY HX432C16FB3/32 memory module 32 GB 1 x 32 GB DDR4
(show image)
HX432C16FB3/32 HX432C16FB3/32 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX430C16FB3/32 memory module 32 GB 1 x 32 GB DDR4 HyperX FURY HX430C16FB3/32 memory module 32 GB 1 x 32 GB DDR4
(show image)
HX430C16FB3/32 HX430C16FB3/32 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX436C17FB3/16 memory module 16 GB 1 x 16 GB DDR4 HyperX FURY HX436C17FB3/16 memory module 16 GB 1 x 16 GB DDR4
(show image)
HX436C17FB3/16 HX436C17FB3/16 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX436C17FB3/8 memory module 8 GB 1 x 8 GB DDR4 HyperX FURY HX436C17FB3/8 memory module 8 GB 1 x 8 GB DDR4
(show image)
HX436C17FB3/8 HX436C17FB3/8 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX437C19FB3/8 memory module 8 GB 1 x 8 GB DDR4 HyperX FURY HX437C19FB3/8 memory module 8 GB 1 x 8 GB DDR4
(show image)
HX437C19FB3/8 HX437C19FB3/8 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX437C19FB3/16 memory module 16 GB 1 x 16 GB DDR4 HyperX FURY HX437C19FB3/16 memory module 16 GB 1 x 16 GB DDR4
(show image)
HX437C19FB3/16 HX437C19FB3/16 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX424C15FB3/32 memory module 32 GB 1 x 32 GB DDR4 HyperX FURY HX424C15FB3/32 memory module 32 GB 1 x 32 GB DDR4
(show image)
HX424C15FB3/32 HX424C15FB3/32 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX426C16FB3/32 memory module 32 GB 1 x 32 GB DDR4 HyperX FURY HX426C16FB3/32 memory module 32 GB 1 x 32 GB DDR4
(show image)
HX426C16FB3/32 HX426C16FB3/32 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX424C15FB3/4 memory module 4 GB 1 x 4 GB DDR4 HyperX FURY HX424C15FB3/4 memory module 4 GB 1 x 4 GB DDR4
(show image)
HX424C15FB3/4 HX424C15FB3/4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)