location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX FURY HX436C17FB3/8 memory module 8 GB 1 x 8 GB DDR4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FURY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX436C17FB3/8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX436C17FB3/8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617302653 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HyperX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Mar 2024
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Setup Sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HyperX FURY HX436C17FB3/8 memory module 8 GB 1 x 8 GB DDR4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 8 GB DDR4
  • - 288-pin DIMM 1 x 8 GB
  • - CAS latency: 17
  • - 1.35 V
  • - Intel Extreme Memory Profile (XMP) 2.0
More>>>
Features
CAS latency
17
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR4
Memory clock speed
3600 MHz
Component for *
PC/Server
Memory form factor *
288-pin DIMM
Memory voltage
1.35 V
Row cycle time
45.75 ns
Refresh row cycle time
350 ns
Row active time
32 ns
Intel Extreme Memory Profile (XMP)
Yes
Intel Extreme Memory Profile (XMP) version
2.0
Programming power voltage (VPP)
2.5 V
Country of origin
China
Cooling type
Heatsink
JEDEC standard
Yes
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-55 - 100 °C
Weight & dimensions
Width
7.2 mm
Depth
133.3 mm
Height
34.1 mm
Weight
36 g
Packaging data
Package width
13.9 mm
Package depth
57.1 mm
Package height
171.4 mm
Package weight
51.5 g
Logistics data
Master (outer) case width
196.8 mm
Master (outer) case length
311.1 mm
Master (outer) case height
60.9 mm
Harmonized System (HS) code
84733020
Master (outer) case gross weight
1.43 kg
Products per master (outer) case
25 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 08:47:53
Uk has collected 4 expert reviews for HyperX FURY HX436C17FB3/8 memory module 8 GB 1 x 8 GB DDR4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techpowerup.com
Updated:
2020-10-21 05:29:18
With memory prices falling, now is a great time to be looking for memory upgrades. Fall hardware releases are in full swing, there is competition from both Intel and AMD, and the Red brand has thoroughly fixed the memory issues of generations past. No lo...
Good Solid performance out of the box, Low-profile design...
Bad Poor overclocking, Price...
Bottom line The 32 GB (2x 16 GB) HyperX Fury 3600 MHz kit is available for around US$187.99. Solid performance out of the box Low-profile design Poor overclocking Price The HyperX Fury is a good-looking memory kit with a silver accented black design that is neutral...
0%
Brand Image Product code Product Stock Price from
HyperX FURY HX432C16FB3/32 memory module 32 GB 1 x 32 GB DDR4 HyperX FURY HX432C16FB3/32 memory module 32 GB 1 x 32 GB DDR4
(show image)
HX432C16FB3/32 HX432C16FB3/32 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX430C16FB3K4/128 memory module 128 GB 4 x 32 GB DDR4 HyperX FURY HX430C16FB3K4/128 memory module 128 GB 4 x 32 GB DDR4
(show image)
HX430C16FB3K4/128 HX430C16FB3K4/128 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX430C16FB3/32 memory module 32 GB 1 x 32 GB DDR4 HyperX FURY HX430C16FB3/32 memory module 32 GB 1 x 32 GB DDR4
(show image)
HX430C16FB3/32 HX430C16FB3/32 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX426C16FB3K2/64 memory module 64 GB 3 x 32 GB DDR4 HyperX FURY HX426C16FB3K2/64 memory module 64 GB 3 x 32 GB DDR4
(show image)
HX426C16FB3K2/64 HX426C16FB3K2/64 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX432C16FB3K2/64 memory module 64 GB 2 x 32 GB DDR4 HyperX FURY HX432C16FB3K2/64 memory module 64 GB 2 x 32 GB DDR4
(show image)
HX432C16FB3K2/64 HX432C16FB3K2/64 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX424C15FB3/32 memory module 32 GB 1 x 32 GB DDR4 HyperX FURY HX424C15FB3/32 memory module 32 GB 1 x 32 GB DDR4
(show image)
HX424C15FB3/32 HX424C15FB3/32 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX424C15FB3K4/128 memory module 128 GB 4 x 32 GB DDR4 HyperX FURY HX424C15FB3K4/128 memory module 128 GB 4 x 32 GB DDR4
(show image)
HX424C15FB3K4/128 HX424C15FB3K4/128 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX426C16FB3/32 memory module 32 GB 1 x 32 GB DDR4 HyperX FURY HX426C16FB3/32 memory module 32 GB 1 x 32 GB DDR4
(show image)
HX426C16FB3/32 HX426C16FB3/32 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX424C15FB3K2/64 memory module 64 GB 2 x 32 GB DDR4 HyperX FURY HX424C15FB3K2/64 memory module 64 GB 2 x 32 GB DDR4
(show image)
HX424C15FB3K2/64 HX424C15FB3K2/64 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX426C16FB3K4/128 memory module 128 GB 4 x 32 GB DDR4 HyperX FURY HX426C16FB3K4/128 memory module 128 GB 4 x 32 GB DDR4
(show image)
HX426C16FB3K4/128 HX426C16FB3K4/128 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)