location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology A400 480 GB M.2 Serial ATA III 3D NAND

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA400M8/480GBK show
Show alternative article codes used in the online market place
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Dec 2024 10:14:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology A400 480 GB M.2 Serial ATA III 3D NAND
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 480 GB M.2 Serial ATA III
  • - Read speed: 500 MB/s
  • - Write speed: 450 MB/s
  • - 3D NAND
  • - Component for: PC/Laptop
More>>>
Features
SSD capacity *
480 GB
SSD form factor *
M.2
Interface *
Serial ATA III
NVMe *
No
Memory type *
3D NAND
Component for *
PC/Laptop
Data transfer rate
6 Gbit/s
Read speed
500 MB/s
Write speed
450 MB/s
Mean time between failures (MTBF)
1000000 h
Protection features
Shock resistant, Vibration proof
TBW rating
160
Power
Power consumption (read)
0.642 W
Power consumption (write)
1.535 W
Power consumption (average)
0.279 W
Power consumption (idle)
0.195 W
Weight & dimensions
Width
80 mm
Depth
22 mm
Height
1.35 mm
Weight
5.5 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating vibration
2.17 G
Non-operating vibration
20 G
Brand Image Product code Product Stock Price from
Kingston Technology 960GB, 2.5", TLC NAND, SATA 3.0, 100.0 x 69.9 x 7.0mm, Bulk Kingston Technology 960GB, 2.5", TLC NAND, SATA 3.0, 100.0 x 69.9 x 7.0mm, Bulk
(show image)
SA400S37/960GBK 960GB, 2.5", TLC NAND, SATA 3.0, 100.0 x 69.9 x 7.0mm, Bulk 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology 480GB, 2.5", TLC NAND, SATA 3.0, 100.0 x 69.9 x 7.0mm, Bulk Kingston Technology 480GB, 2.5", TLC NAND, SATA 3.0, 100.0 x 69.9 x 7.0mm, Bulk
(show image)
SA400S37/480GBK 480GB, 2.5", TLC NAND, SATA 3.0, 100.0 x 69.9 x 7.0mm, Bulk 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 480 GB 2.5" Serial ATA III TLC Kingston Technology A400 480 GB 2.5" Serial ATA III TLC
(show image)
SA400S37/480G A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 480 GB M.2 Serial ATA III 3D NAND Kingston Technology A400 480 GB M.2 Serial ATA III 3D NAND
(show image)
SA400M8/480G A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 1.92 TB 2.5" Serial ATA III TLC Kingston Technology A400 1.92 TB 2.5" Serial ATA III TLC
(show image)
SA400S37/1920G A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 240 GB M.2 Serial ATA III TLC Kingston Technology A400 240 GB M.2 Serial ATA III TLC
(show image)
SA400M8/240G A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 120 GB M.2 Serial ATA III TLC Kingston Technology A400 120 GB M.2 Serial ATA III TLC
(show image)
SA400M8/120G A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 960 GB 2.5" Serial ATA III TLC Kingston Technology A400 960 GB 2.5" Serial ATA III TLC
(show image)
SA400S37/960G A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 240 GB 2.5" Serial ATA III TLC Kingston Technology A400 240 GB 2.5" Serial ATA III TLC
(show image)
SA400S37/240G A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 120 GB 2.5" Serial ATA III TLC Kingston Technology A400 120 GB 2.5" Serial ATA III TLC
(show image)
SA400S37/120G A400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)