location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology A400 960 GB 2.5" Serial ATA III TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA400S37/960G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617277357 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1308743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2025 17:07:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology A400 960 GB 2.5" Serial ATA III TLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 960 GB 2.5" Serial ATA III
  • - Read speed: 500 MB/s
  • - Write speed: 450 MB/s
  • - TLC
  • - Component for: PC/Laptop
More>>>
Features
SSD capacity *
960 GB
SSD form factor *
2.5"
Interface *
Serial ATA III
NVMe *
No
Memory type *
TLC
Component for *
PC/Laptop
Data transfer rate
6 Gbit/s
Read speed
500 MB/s
Write speed
450 MB/s
Mean time between failures (MTBF)
1000000 h
Protection features
Shock resistant, Vibration proof
Certification
CE, FCC
Power
Power consumption (write)
1.535 W
Power consumption (max)
0.642 W
Power consumption (average)
0.279 W
Power consumption (idle)
0.195 W
Weight & dimensions
Width
69.8 mm
Depth
100.1 mm
Height
7 mm
Weight & dimensions
Weight
41.9 g
Packaging data
Package width
129.5 mm
Package depth
9.14 mm
Package height
184.2 mm
Package weight
64.09 g
Package type
Blister
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating vibration
2.17 G
Non-operating vibration
20 G
Other features
Product colour
Black
Logistics data
Master (outer) case width
135.9 mm
Master (outer) case length
203.2 mm
Harmonized System (HS) code
84717070
Master (outer) case height
69.8 mm
Master (outer) case gross weight
718.96 g
Products per master (outer) case
10 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-04-04 04:14:51
Uk has collected 46 expert reviews for Kingston Technology A400 960 GB 2.5" Serial ATA III TLC and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goughlui.com
Updated:
2020-09-07 12:04:03
This week, I decided to pick up a Kingston A400 960GB SATA SSD at the “bargain” price of AU$120 posted to convert into a portable USB drive. At this price, it was cheaper than even some USB sticks which had less than a quarter of its capacity, making it a...
Bottom line Based on my testing of the Kingston A400, you should not try buy this at home. I should have listened to the commenters, because in testing, while the drive can turn out the expected numbers in a fresh state on the standard suite of benchmarks, this is an...
0%
proclockers.com
Updated:
2020-06-11 06:20:04
It's 2020 and by now, everyone should have an SSD, no matter what they use it for. The prices for SSDs are so low it doesn't make sense not buying one. We are talking about a faster PC boot speed, sleep speed, programs opening noticeably faster, and impro...
0%
Brand Image Product code Product Stock Price from
Kingston Technology 960GB, 2.5", TLC NAND, SATA 3.0, 100.0 x 69.9 x 7.0mm, Bulk Kingston Technology 960GB, 2.5", TLC NAND, SATA 3.0, 100.0 x 69.9 x 7.0mm, Bulk
(show image)
SA400S37/960GBK 960GB, 2.5", TLC NAND, SATA 3.0, 100.0 x 69.9 x 7.0mm, Bulk 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology 480GB, 2.5", TLC NAND, SATA 3.0, 100.0 x 69.9 x 7.0mm, Bulk Kingston Technology 480GB, 2.5", TLC NAND, SATA 3.0, 100.0 x 69.9 x 7.0mm, Bulk
(show image)
SA400S37/480GBK 480GB, 2.5", TLC NAND, SATA 3.0, 100.0 x 69.9 x 7.0mm, Bulk 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 480 GB 2.5" Serial ATA III TLC Kingston Technology A400 480 GB 2.5" Serial ATA III TLC
(show image)
SA400S37/480G A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 480 GB M.2 Serial ATA III 3D NAND Kingston Technology A400 480 GB M.2 Serial ATA III 3D NAND
(show image)
SA400M8/480GBK A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 480 GB M.2 Serial ATA III 3D NAND Kingston Technology A400 480 GB M.2 Serial ATA III 3D NAND
(show image)
SA400M8/480G A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 1.92 TB 2.5" Serial ATA III TLC Kingston Technology A400 1.92 TB 2.5" Serial ATA III TLC
(show image)
SA400S37/1920G A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 240 GB M.2 Serial ATA III TLC Kingston Technology A400 240 GB M.2 Serial ATA III TLC
(show image)
SA400M8/240G A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 120 GB M.2 Serial ATA III TLC Kingston Technology A400 120 GB M.2 Serial ATA III TLC
(show image)
SA400M8/120G A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 240 GB 2.5" Serial ATA III TLC Kingston Technology A400 240 GB 2.5" Serial ATA III TLC
(show image)
SA400S37/240G A400 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A400 120 GB 2.5" Serial ATA III TLC Kingston Technology A400 120 GB 2.5" Serial ATA III TLC
(show image)
SA400S37/120G A400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 3 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)