location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M920s Intel® Core™ i9 i9-9900 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M920s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10SJ0047UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193638657460 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2025 14:29:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Premier Support Brochure (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M920s Intel® Core™ i9 i9-9900 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 210 W
  • - Intel® Core™ i9 i9-9900 3.1 GHz Processor cores: 8
  • - 16 GB DDR4-SDRAM 2666 MHz 1 x 16 GB
  • - 512 GB SSD DVD±RW Card reader integrated
  • - Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Perfect for users, even better for IT managers

Power packed and business ready, the ThinkCentre M Series, which includes the Tower, SFF, Tiny, and Thin Client, is the perfect choice for progressive IT managers looking for high-performance, reliable, and secure desktops. Easy to set up, deploy, and manage in any office environment, they boast the latest processing, memory, and storage technology, and have a number of high-capacity storage options. In addition, they come with robust security features to safeguard your critical data and the built-in reliability your organization can count on.

Experience real power, enjoy real results
Experience real power, enjoy real results

The ThinkCentre M920 SFF is equipped with everything you need to get the job done quickly and efficiently. Powered by 8th Generation Intel® Core™ i processing with vPro™ processors and backed by lightning-fast DDR4 memory, it takes everything in its stride—from high-end graphic design and multitasking to everyday computing and data crunching.

What are you waiting for?
For an even faster, smoother, and more responsive PC experience, opt for a hard drive with Intel® Optane™ memory. By recognizing the way you work, this smart next-gen technology accelerates everything—from booting up and opening large apps, to finding files fast and multitasking seamlessly.

Send would-be hackers packing
Send would-be hackers packing

To help safeguard your data, each ThinkCentre M920 SFF comes with Smart USB Protection. This enables you to restrict what USB devices can access your system. In addition, there's TPM, or the Trusted Platform Module, providing hardware-based security, including the generating and storing of cryptographic keys.

For extra peace of mind
Because you can never be too careful, the ThinkCentre M920 SFF is fitted with a chassis lock. Powered by the motherboard, it protects key internal components by locking the chassis from the inside should someone try to tamper with it. You can also secure the side panel with a padlock.

One well-connected, high-speed PC
One well-connected, high-speed PC

When it comes to connecting your computing accessories and smart devices, the ThinkCentre M920 SFF has more than enough ports, including USB-C and USB 3.1 Gen 2 technology. What’s more, these high-speed ports are conveniently located for quick, easy access.

Easy to use & configure
If the PC is under the desk or slightly out of reach, you can switch it on remotely with a simple shortcut, Alt+P. The ThinkCentre M920 SFF also has a number of expansion slots, so you can add features as your business grows.

Durable & reliable, guaranteed
Durable & reliable, guaranteed

Like every ThinkCentre before it, the ThinkCentre M920 SFF has been rigorously tested to MIL-SPEC standards. It’s proven to work in almost any environment, from the cold of the Arctic to the sand and heat of the desert—and everywhere in between.

Go green, save green
With Energy Star® 7.0 and EPEAT™ Gold ratings, the ThinkCentre M920 SFF is proven to be extremely energy efficient, resulting in cost savings for you in the long run. It also runs very quietly and proudly bears the world's first Ultra Low Noise Certificate, awarded by TÜV Rheinland.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
9th gen Intel® Core™ i9
Processor model *
i9-9900
Processor cores
8
Processor threads
16
Processor boost frequency
5 GHz
Processor frequency *
3.1 GHz
Processor cache
16 MB
Processor cache type
Smart Cache
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
SFF
Colour name
Black
Volume
8.4 L
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel Q370
Audio chip
Realtek ALC233VB2
Audio system
High Definition Audio
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
210 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
92.5 mm
Depth *
290.5 mm
Height *
343.5 mm
Weight *
6 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Display
Display included *
No