location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo V530 Intel® Core™ i3 i3-8100T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10US0026PG
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2025 14:29:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo V530 Intel® Core™ i3 i3-8100T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business All-in-One PC Black 90 W
  • - Intel® Core™ i3 i3-8100T 3.1 GHz Processor cores: 4
  • - 54.6 cm (21.5") Full HD 1920 x 1080 WVA
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW Card reader integrated
  • - Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Pro 64-bit
More>>>
Optimized for IT—and business

Designed with IT and end-users in mind, the highly-responsive Lenovo V Series AIOs are easy to set up, deploy, use, and manage. Engineered for energy efficiency, they undergo stringent testing to ensure that they can perform in the most challenging environments. As well as helping you maximize productivity, they have robust security features to safeguard your critical data and built-in reliability that your business can count on.

The power to empower your business
The power to empower your business

When it comes to performance and responsiveness, the Lenovo V530 AIO punches way above its starting weight of 5.6 kg. With up to 8th Gen Intel® Core™ i7 processing power and 16 GB of high-speed memory, plus a choice of storage options, your productivity and efficiency levels are set to soar.

What are you waiting for?
For an even faster, smoother, and more responsive PC experience, opt for a hard drive with Intel® Optane™ memory. By recognizing the way you work, this smart next-gen technology accelerates everything—from booting up and opening large apps, to finding files fast and multitasking seamlessly.

Your data is your business
Your data is your business

Every V530 AIO is equipped with Smart USB Protection and TPM, or Trusted Platform Module. The first feature enables you to restrict the USB devices that can access your PC, the other provides hardware-based security should the system be tampered with.

You can never be too careful
For extra peace of mind, you can open and close the webcam with the push of a button. So there’s no need to spoil the nice, clean look of the 21.5” borderless display with sticky tape or notes to cover up the camera.

Easy on the eyes, ears, & pocket
Easy on the eyes, ears, & pocket

With its ‘low blue light’ certification, the V530 AIO delivers a more comfortable viewing experience than other monitors. And, as the proud recipients of the world's first Ultra Low Noise Certificate issued by TUV Rheinland, the product safety testing and certification experts, we have designed it to be ultra quiet, too. In addition, its superb energy efficiency results in lower utility bills for you.

Great for any business & workspace
At home in almost any environment, V530 AIO’s durability and reliability mean good value for any business. It’s great for IT managers, too, who can tap into Lenovo Vantage tools to help optimize system performance and protect data. And the rear cable holder is perfect for those who like a neat desk.

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
WVA
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor model *
i3-8100T
Processor cores
4
Processor frequency *
3.1 GHz
Configurable TDP-down frequency
2.4 GHz
Configurable TDP-down
25 W
Bus type
DMI3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD size
2.5"
SSD form factor
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio chip
Realtek ALC274-VB
Audio system
HD
Camera
Built-in camera *
Yes
Camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 3165
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
HDMI version
1.4
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Colour name
Black
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
On/off button
Yes
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel® B360
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Power
AC adapter power
90 W
Weight & dimensions
Width (with stand)
490 mm
Depth (with stand)
228 mm
Height (with stand)
408 mm
Weight (with stand)
6.1 kg
Sustainability
Sustainability certificates
EPEAT Silver
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard language
Portuguese