location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T32h-20 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T32h-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61F1GAT2UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194552079697 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2025 15:51:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (8.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Compliance Statement (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Simplified service manual for dismantling (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T32h-20 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 60 Hz 6 ms 350 cd/m² 1000:1
  • - E 27 kWh 28 W
More>>>
High-Quality Display

Lenovo ThinkVision monitors are known for their high-quality display panels. Whether you're working on graphic design, editing photos, or watching videos, ThinkVision monitors deliver vibrant colors, sharp details, and wide viewing angles. The accurate color reproduction and precise image quality ensure an immersive visual experience, enhancing your productivity and enjoyment.

Ergonomic Design

Another user-friendly aspect of ThinkVision monitors is their ergonomic design. These monitors are carefully engineered to provide maximum comfort and convenience during prolonged usage. The ergonomic design of ThinkVision monitors promotes good posture and reduces the risk of discomfort or fatigue, making them ideal for long hours of work or entertainment.

Reliable Performance and Durability

Lenovo is renowned for its commitment to quality and reliability, and the ThinkVision series is no exception. These monitors are built to last, with robust construction and high-quality materials. They undergo rigorous testing to ensure they meet Lenovo's strict standards, providing users with a reliable and long-lasting display solution.

Lenovo Premier Support

Whether you’re running a business or just looking for a personal device to work from anywhere, when you upgrade to Lenovo Premier Support you’ll get access to:
- Comprehensive hardware and OEM software support
- Single point of contact with advanced engineers
- Technical account managers for proactive relationship & escalation management
- Priority service delivery & repair parts

Display
Display diagonal *
81.3 cm (32")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
4 ms
Pixel pitch
0.2727 x 0.2727 mm
Pixel density
94 ppi
Viewable size, horizontal
69.8 cm
Viewable size, vertical
39.3 cm
Colour depth
10 bit
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Performance
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Colour name
Raven Black
Front bezel colour
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
75 W
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.2
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
13.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
27 kWh
Power consumption (typical) *
28 W
Power consumption (max)
138 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
714.6 mm
Depth (with stand)
235 mm
Height (with stand)
469.4 mm
Weight (with stand)
9.85 kg
Width (without stand)
714.6 mm
Depth (without stand)
51 mm
Height (without stand)
426 mm
Weight (without stand)
6.78 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.41 cm
Packaging data
Package width
845 mm
Package depth
528 mm
Package height
190 mm
Package weight
13 kg
Packaging content
Stand included
Yes
Cables included
AC, USB Type-C to USB Type-C
Power cable length
1.8 m
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Compliance certificates
RoHS
Certification
TCO 8.0, TCO Edge 2.0, CCC