location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 30a Intel® Core™ i7 i7-13620H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 30a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12K0002DIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528953533 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2025 16:35:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 12K0002DIX user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo 30a Intel® Core™ i7 i7-13620H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 90 W
  • - Intel® Core™ i7 i7-13620H Processor cores: 10
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD DVD±RW
  • - Intel® UHD Graphics
  • - 1280 x 720 pixels
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.1
  • - Windows 11 Pro 64-bit
More>>>
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Tilt adjustment
Yes
Tilt angle range
-5 - 16°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13620H
Processor cores
10
Processor boost frequency
4.9 GHz
Performance cores
6
Efficient cores
4
Performance-core Max Turbo Frequency
4.9 GHz
Efficient-core Max Turbo Frequency
3.6 GHz
Processor cache
24 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
115 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Speakers manufacturer
Harman Kardon
Built-in microphone
Yes
Audio chip
Realtek ALC256
Audio system
HD
Camera
Built-in camera *
Yes
Camera resolution
1280 x 720 pixels
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Design
Colour name
Raven black
Product colour *
Black
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
BIOS password
Yes
Software
Operating system architecture
64-bit
Operating system language
Dutch, English, Italian, French, German
Operating system installed *
Windows 11 Pro
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
541 mm
Depth (with stand)
220 mm
Weight (with stand)
6.6 kg
Package width
658 mm
Package depth
264 mm
Package height
570 mm
Package weight
10.7 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Certification
TÜV Rheinland® Flicker Free TÜV Rheinland Low Blue Light TÜV Rheinland Low Noise
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard language
Italian
Brand Image Product code Product Stock Price from
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)