location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook 14 G6 IRL Intel® Core™ i5 i5-13420H Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro UK English Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkBook 14 G6 IRL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KG00SHUK-16GB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2025 16:12:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkBook 14 G6 IRL Intel® Core™ i5 i5-13420H Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro UK English Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-13420H Processor cores: 8
  • - 35.6 cm (14") WUXGA 1920 x 1200 pixels IPS LED backlight 16:10
  • - 16 GB DDR5-SDRAM 5200 MHz
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN Bluetooth 5.2
  • - Lithium Polymer (LiPo) 60 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Big on performance & productivity
Big on performance & productivity

Meet the Lenovo ThinkBook 14 Gen 6 (14″ Intel) laptop, a state-of-the-art upgrade for your business. High-performing and ready to increase productivity, this device features 13th Gen Intel® Core™ processors, with the availability of cutting-edge Intel® Evo™ or Intel vPro® Essentials platforms. Enjoy the superior bandwidth of dual-channel memory configurations, for faster data transfer speeds and improved performance. An optional higher-capacity battery gives you more productive hours between charges. Take your daily workflow to new heights.

Feels as great as it looks
Feels as great as it looks

Along with the sleek look and feel of the Arctic Grey aluminum chassis, the ThinkBook 14 Gen 6 laptop boasts an upgraded ergonomically redesigned keyboard. The keys are larger than previous generations and include a concave cap that curves to your fingertips — plus, the keys are made from 50% post-consumer recycled plastic. The expanded touchpad feels smooth and easy. And an F9 smart key can be customized to open any frequently used app — or keep the default, which links directly to our Services page.

Keeps you and your data safe
Keeps you and your data safe

Rest easy with the protection of the ThinkBook 14 Gen 6 laptop’s biometrics—from a fingerprint reader integrated with the power button, to facial recognition software that works with the infrared (IR) camera. ThinkShield, our comprehensive suite of security solutions, ensures your system is protected. Trusted Platform Module (TPM) firmware encrypts your data, and a self-healing BIOS restores critical info should your device ever become corrupted.

Collaborate smarter
Collaborate smarter

An optional infrared hybrid camera takes videoconferencing to the next level. Enjoy rich, clear images on an even bigger screen (thanks to the 16:10 aspect ratio), with TÜV Rheinland Eyesafe® certification to ensure your comfort and safety. With AI-based noise cancellation and Dolby Audio™, say good-bye to background noises—people will hear you loud and clear, the same way you’ll hear them. And when you don’t want to be on camera, the webcam privacy shutter ensures you stay out of sight.

Link your smartphone to your laptop
Link your smartphone to your laptop

With Intel® Unison™, you can put your laptop at the center of all that you do. Wirelessly connect your phone—either Android or iOS—to your ThinkBook 14 Gen 6. Transfer files quickly and easily, even edit your photos and videos seamlessly on the big screen. Make calls directly from your PC, with full access to your phone’s contact list. Plus, get notifications and messages right on your laptop.*Intel® Unison™ solution is currently only available on eligible Intel® Evo™ designs on Windows-based PCs powered by 12th Gen Intel® Core™ or newer CPU and only pairs with Android- or iOS-based phones; all devices must run a supported OS version. See intel.com/performance-evo for details, including set-up requirements. Results may vary.

Durable by design
Durable by design

We use the US Department of Defense's MIL-STD 810H standards to create a balance of reliability and durability for our ThinkBook laptops. We test against 26 procedures to ensure they run in extreme conditions. These tests cover harsh variables like Arctic wilderness and desert dust storms, including temperature, pressure, humidity, vibration, and more.

Design
Colour name
Arctic Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-13420H
Processor cores
8
Processor threads
12
Processor boost frequency
4.6 GHz
Performance cores
4
Efficient cores
4
Performance-core Max Turbo Frequency
4.6 GHz
Efficient-core Max Turbo Frequency
3.4 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
95 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5200 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard language
UK English
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
60 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Weight & dimensions
Width
313.5 mm
Depth
224 mm
Height
16.9 mm
Weight *
1.38 kg