location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Vision 12342PRB1 More

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vision 12342PRB1 More vision
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12342PRB1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711500474803
Category:
Bulbs are placed into sockets on the front and back of a car to provice light when switched on.
Car Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 02:46:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Philips car lamps are made of high-quality quartz glass
Philips car lamps are made of high-quality quartz glass

UV-quartz glass is stronger than hard glass and highly resistant to temperature extremes and vibrations, which eliminates the risk of explosion. Philips quartz-glass lamps (filament 2 650ºC and glass 800ºC) are able to withstand severe thermal shock. With the capability of increased pressure inside the lamp, UV-quartz glass is able to produce a more powerful light

Vision bulbs project longer light beams than standard lamps
Vision bulbs project longer light beams than standard lamps

Our lighting solutions produce a powerful and precise beam of light with maximum output. We consistently produce the best, most efficient lighting solutions because we know that our high-quality lighting may one day save a life.

Philips is the choice of major car manufacturers
Philips is the choice of major car manufacturers

For 100 years, Philips has been at the forefront of the automotive lighting industry, introducing technological innovations that have become standard on modern automobiles. Today, one in two cars in Europe and one in three worldwide is equipped with Philips lighting

Award-winning car lamp manufacturer
Award-winning car lamp manufacturer

Our lamps are often rewarded by automotive experts

Road safety begins with seeing and being seen
Road safety begins with seeing and being seen

Light is a fundamental part of the driving experience and light is the first and only part of the safety circle that actually helps prevent accidents. Philips promotes active safety protection to prevent accidents by increasing overall visibility and road illumination.

Complying with the high quality standards of ECE homologation

Philips automotive products and services are considered best in class in the Original Equipment Manufacturer market and the aftermarket. Manufactured from high-quality products and tested to the highest specifications, our products are designed to maximise the safety and comfort of our customers' driving experience. Our entire product range is thoroughly tested, controlled and certified (ISO 9001, ISO 14001 and QSO 9000) to the highest ECE requirements. Put simply, this is quality you can trust.

Wide range of 12 V lamps to meet all functions
Wide range of 12 V lamps to meet all functions

Which 12V lamp for which function? Philips Automotive offering includes all car specific functions: high beam, low beam, front fog, front indicator, side indicator, rear indicator, stop light, reversing light, rear fog light, licence plate lights, rear position/parking light, interior lights.

Change both your headlamps at once for more safety
Change both your headlamps at once for more safety

It is highly recommended to change them in pairs for symmetrical light performance

Philips car lamps are highly resistant to humidity
Philips car lamps are highly resistant to humidity

Only a burning bulb made of quartz glass (filament 2650°c, glass 800°c) can resist thermal shocks: if a drop of cold water touches the hot bulb, which can happen when you drive through water with a broken headlight unit.

Philips car lamps are highly UV resistant
Philips car lamps are highly UV resistant

Philips special anti-UV coating technology protects the headlights against harmful ultraviolet radiation, making Philips UV-coated quartz glass perfect for all driving conditions and ensuring their longevity

Performance
Fitting/cap type *
H4
Power *
60 W
Bulb type *
Halogen
Base type *
P43t-38
Bulb lifetime
500 h
Input voltage
12 V
Colour temperature *
3200 K
Luminous flux
1815 lm
Vehicle bulb application *
High beam
Weight & dimensions
Width
48 mm
Packaging data
Quantity per pack *
1 pc(s)
Package width
14.1 mm
Package depth
25.5 mm
Package height
142 mm
Package weight
0.4 g
Package type
Blister
Technical details
Minimum order quantity
10 pc(s)