location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Easy Kit 55473EKKM Spare kit essentials

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Easy Kit
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Kit 55473EKKM Spare kit essentials
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55473EKKM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8727900695557
Category:
Bulbs are placed into sockets on the front and back of a car to provice light when switched on.
Car Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Dec 2024 02:44:26
The date of the most recent change of this product data-sheet in Icecat.
Retail Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Robust box construction to prevent damage or breakage

Spare kit boxes are made of resistant materials and designed to withstand mechanical damage preventing lamps from breaking.

The Easy Kit contains headlamps offering 30% more light

Our lighting solutions produce a powerful and precise beam with superior light output. Take advantage of headlamp replacement to increase your visibility on the road.

The Easy Kit has headlamps offering up to 30% more vision

Designed with drivers in mind, the Easy Kit was optimised to fit in your boot or glovebox while taking up a minimal amount of space.

Spare kit is fitted with Philips quality homologated lamps

The Philips spare kits are fitted with best-in-class products. Made from high-quality materials and tested to the highest specifications to maximise the safety and driving comfort of our users. Our entire lamp production is meticulously tested, controlled and certified (ISO 9001, ISO 14001 and QSO 9000) to the highest ECE requirements.

Range covering 90% of car park

Offering a large variety of spare bulbs, Philips Spare Kits fit on average 90% of the car park. They are the perfect choice for drivers concerned about their safety.

Performance
Fitting/cap type *
H4
Bulb type *
Halogen
Input voltage
12 V
Vehicle bulb application *
Fog light, High beam, Low beam, Stop light
Weight & dimensions
Width
60.5 mm
Gross weight
124 g
Packaging data
Package width
9.6 mm
Packaging data
Package length
6.05 cm
Package depth
30.6 mm
Package height
150 mm
Package weight
0.62 g
Technical details
Voltage
12 V
Net weight
124 g
Pack quantity/MOQ
5
Minimum order quantity
5 pc(s)