More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APC Replacement Battery Cartridge RBC43
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RBC43

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304218463

Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
686183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
13 Jan 2025 23:08:12
The date of the most recent change of this product data-sheet in Icecat.
Features
Battery technology
*
Sealed Lead Acid (VRLA)
Weight & dimensions
Weight
19 kg
Width
210.6 mm
Height
76 mm
Depth
530.3 mm
Dimensions (WxDxH)
215.9 x 533.4 x 76.2 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Logistics data
Harmonized System (HS) code
85044095
Total carbon footprint (kg of CO2e)
66.5
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
RBC55 | APC Battery Replacement Cartridge RBC55 (Original) |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
1
Country | Distributor |
---|---|
![]() |
6 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
4 distributor(s) |
![]() |
7 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
5 distributor(s) |
![]() |
6 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.