location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Podcast AI Audio Mixer | MicLIVE 6-CH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Podcast AI Audio Mixer | MicLIVE 6-CH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC8000
Category:
Also known as a mixing console, sound board, mixing desk, and audio production console, an audio mixer is an electronic device for combining ("mixing"), routing, and changing the level, timbre and/or dynamics of audio signals. A mixer can mix analog or digital signals, depending on the type of mixer. The modified signals (voltages or digital samples) are summed to produce the combined output signals.
Audio Mixers Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 12:39:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN UC8000 user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CAD Drawing (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Audio
Channels quantity *
6 channels
Supported sample rates
96 kHz
Sample rate
96 kHz
Frequency range
20 - 20000 Hz
Digital sound processing *
24 bit
Inputs
Input impedance
2500 Ω
Microphone input impedance
3000 Ω
Display
Built-in display *
No
Ports & interfaces
Headphone connectivity
3.5 mm
XLR in
Yes
Technical details
Rack mounting *
No
Product colour
Black, Grey
DJ mixer *
No
Video capability *
No
Headphone out
Yes
USB port
Yes
USB connector type
USB Type-C
Package volume
5663.37 cm³
Technical details
Master (outer) case volume
32847.54 cm³
Power
Power consumption (typical) *
2.55 W
Logistics data
Country of origin
Taiwan
Master (outer) case gross weight
4.23 kg
Master (outer) case length
500 mm
Master (outer) case width
232 mm
Master (outer) case height
283 mm
Weight & dimensions
Width
180.9 mm
Depth
130.5 mm
Height
62.7 mm
Weight
420 g
Package width
95 mm
Package depth
265 mm
Package height
220 mm
Package weight
740 g
Packaging content
Manual
Yes
Cables included
USB Type-C
Quick start guide
Yes
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)