location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X1 2-in-1 Gen 9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KE003JSP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530305382 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2025 12:10:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X1 2-in-1 Gen 9 Intel Core Ultra 7 155U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Grey
  • - Intel Core Ultra 7 155U Processor cores: 12
  • - Touchscreen 35.6 cm (14") 2.8K 2880 x 1800 pixels OLED LED backlight 16:10
  • - 32 GB LPDDR5x-SDRAM 6400 MHz
  • - 1 TB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3 5G
  • - Lithium Polymer (LiPo) 57 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Design
Colour name
Grey
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Housing material
Aluminium
Display
Display diagonal *
35.6 cm (14")
Display resolution *
2880 x 1800 pixels
Touchscreen *
Yes
HD type
2.8K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
400 cd/m²
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
120 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision, DisplayHDR 400
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
155U
Processor cores
12
Processor boost frequency
4.8 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Performance-core base frequency
1.7 GHz
Efficient-core base frequency
1.2 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network generation
5G
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
WWAN
Installed
WWAN controller
Quectel RM520N-GL, 5G Sub-6 GHz, with Embedded eSIM
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard language
Spanish
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Bundled software
Intel Connectivity Performance Suite
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold
Weight & dimensions
Width
312.8 mm
Depth
217.7 mm
Height
15.5 mm
Weight *
1.35 kg
Country Distributor
España 2 distributor(s)