location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Preferred Pro II USB keyboard Office QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Preferred Pro II USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X30M86917-XMA
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2025 11:49:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Preferred Pro II USB keyboard Office QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - QWERTY UK English
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Black
  • - 1 pc(s)
More>>>
High-quality

The Think tradition of high-quality products continues with this general purpose USB keyboard.

Durable and reliable

Durable and reliable, the Lenovo Preferred Pro II USB Keyboard is a perfect companion for your ThinkPad, ThinkCentre and ThinkStation PCs as well as docks.

Modern design

The sleek, modern design is complemented with finger-friendly keys that can last up to 10 million clicks under normal use.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Windows keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Features
Plug and Play
Yes
Power
Power source type *
USB
Power
Power consumption
100 mA
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Keyboard dimensions (WxDxH)
453 x 169 x 34 mm
Keyboard weight
800 g
Packaging data
Package width
205 mm
Package depth
485 mm
Package height
42 mm
Package weight
1.08 kg
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060