location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN9120 Midi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra GN9120 Midi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9120-48-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991000818
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN9120 Midi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office/Call center Ear-hook, Head-band Headset
  • - Wireless USB connectivity Bluetooth 150 m
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Ear-hook, Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Wireless range
150 m
Headphones
Acoustic system
Semi-open
Microphone
Microphone type *
Boom
Microphone direction type
Omnidirectional
Microphone mute
Yes
Battery
Talk time
12 h
Battery
Battery charge indicator
Yes
Battery recharge time
1.5 h
Standby time
92 h
Weight & dimensions
Weight
30 g
Packaging content
AC adapter included *
Yes
Quick start guide
Yes
Cables included
Phone
Base station
Yes
Ear pad material
Leatherette
Technical details
Removable head-band
Yes
Other features
Compatibility
Telephone
Multi handset capability
4
Type
DECT telephone handset
Equalizer
Yes
Digital Signal Processing (DSP)
No
Brand Image Product code Product Stock Price from
Jabra EVOLVE 40 UC Mono Jabra EVOLVE 40 UC Mono
(show image)
6393-829-209-AO Jabra EVOLVE 40 UC Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 920 Duo Headset Wireless Head-band Office/Call center Black Jabra Pro 920 Duo Headset Wireless Head-band Office/Call center Black
(show image)
920-29-508-101 Pro 920 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STORM BT HDST Jabra STORM BT HDST
(show image)
100-93070000-60 Jabra STORM BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra MOVE BT HDST, Red Jabra MOVE BT HDST, Red
(show image)
100-96300002-60 Jabra MOVE BT HDST, Red 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 900 Replacement Headset without NFC Jabra Pro 900 Replacement Headset without NFC
(show image)
14401-13 Jabra Pro 900 Replacement Headset without NFC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro900 Replacement Headset with NFC Jabra Pro900 Replacement Headset with NFC
(show image)
14401-12 Jabra Pro900 Replacement Headset with NFC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra MOVE BT HDST, Blue Jabra MOVE BT HDST, Blue
(show image)
100-96300001-60 Jabra MOVE BT HDST, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Jabra EVOLVE 40 Stereo HS Jabra EVOLVE 40 Stereo HS
(show image)
14401-10 Jabra EVOLVE 40 Stereo HS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra EVOLVE 30 UC Stereo Jabra EVOLVE 30 UC Stereo
(show image)
5399-829-209 Jabra EVOLVE 30 UC Stereo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra EVOLVE 30 MS Stereo Jabra EVOLVE 30 MS Stereo
(show image)
5399-823-109 Jabra EVOLVE 30 MS Stereo 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)