location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro 16 Plus PB16250 Intel Core Ultra 7 265U Laptop 40.6 cm (16") Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16 Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB16250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GPDYK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184937983
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2025 10:38:25
The date of the most recent change of this product data-sheet in Icecat.
Dell Pro 16 Plus PB16250 Re-imaging Guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro 16 Plus PB16250 Re-imaging Guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro 16 Plus PB16250 Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell ThinOS 10.x 2502 and 2505 Migration Guide (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SIM/eSIM Setup Guide for Windows (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell ThinOS 10.x 2502 and 2505 Administrator Guide (23.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL GPDYK user manual (54.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro 16 Plus PB16250 Intel Core Ultra 7 265U Laptop 40.6 cm (16") Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Aluminium
  • - Intel Core Ultra 7 265U Processor cores: 12
  • - 40.6 cm (16") Full HD+ 1920 x 1200 pixels IPS 16:10
  • - 16 GB DDR5-SDRAM 1 x 16 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 55 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Scalable & sleek
Scalable & sleek

Do your best work on the world's most scalable mainstream business laptops featuring an elevated design and powerful AI thanks to Intel® Core™ Ultra processors (Series 2).

Bolder design
Bolder design

With an aluminium top cover and palmrest, your PC was built to look as good as it performs. The Dell Pro 16 Plus is also designed to withstand rigorous MIL-STD testing, so IT departments can rest assured about their fleet's reliability. With an ultra-quiet thermal design, you can work without distractions.

Maximise productivity
Maximise productivity

Thanks to transformational leaps in battery life and performance.

Faster performance
Faster performance

Harness exceptional performance and battery life, as well as powerful on-device AI, with Intel® Core™ Ultra 200V series processors featuring an NPU, GPU and CPU.

For companies looking to accelerate deployment of AI applications across their workforce, only Dell offers an enterprise-ready AI PC solution utilizing cutting-edge NPU technology. Dell Pro AI Studio brings AI directly to your device, delivering cloud-like seamlessness without the hefty price tag. It's perfect for on-device AI integration-keeping things running smoothly across any work setup.

With the Intel vPro® Platform, IT departments get the multilayer security, remote manageability and reliable stability needed to support their business.

NPU
Low Power: Ideal for running AI features like Microsoft Studio Effects during video calls. Supports Copilot+ PC experiences, when available.
CPU
Fast Response: Ideal for real time multi-tasking and AI workload such as noise cancellation and instant transcription.
GPU
High Throughput: Ideal for AI-accelerated digital content creation and video editing.

See it all
See it all

Sleek, narrow borders on a spacious 16:10 aspect ratio display provide 10% more screen space, allowing more room for productivity.

Nimble navigation
Nimble navigation

Thoughtfully crafted with a roomy touchpad and palm rest, you have the space to comfortably and quickly navigate through tasks.

Instant access
Instant access

Get real answers, inspiration and solutions with the click of a button using the Windows Copilot Key, your own personal AI assistant.

Clearer conferencing
Clearer conferencing

Standout on video calls with an optional 5MP camera featuring HDR technology which accurately captures image detail, even in challenging lighting conditions. With a manually controlled camera shutter, you can rest easy that your privacy is protected.

Scalable productivity
Scalable productivity

Find the perfect fit for your team with a variety of configurable options optimised for commercial workloads.

Enjoy a crisp FHD+ resolution display with options for ComfortView Plus, touch screens and more.

Stay connected on-the-go with optional mobile broadband connectivity, select wireless cards from 5G to 4G LTE.

Get more done at the industry’s fastest speeds with a WiFi 7 capable wireless card.

Enjoy quick response times and improved performance with DDR5 upgradeable memory up to 64GB.

Innovative sustainability
Innovative sustainability

World's first commercial PC designed with a modular USB-C port with up to 4 times better twist resistance and up to 33 times better impact resistance, improving durability and enabling easier repairs.

Simplify IT
Simplify IT

We offer the world's most secure and manageable commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze. Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.

Dell Security
Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and unique BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.

Dell Management
Manage your PCs, over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.

Dell APEX
Experience the world’s first and most comprehensive as-a-service portfolio with Dell APEX. APEX PC-as-a-Service unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly deploy, secure, manage, support and responsibly retire devices as part of your subscription.

A new AI era begins
A new AI era begins

The fastest, most intelligent Windows PCs ever.

Clearer Communication
Clearer Communication

Stay connected and do more with Microsoft Teams and Microsoft Studio Effects. Now you can eliminate distracting sights and sounds and elevate your video calls experience.

Design
Product type *
Laptop
Product colour *
Aluminium
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
Full HD+
Panel type
IPS
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
Pixel density
142 ppi
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor model *
265U
Processor cores
12
Processor threads
14
Processor boost frequency
5.3 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
5.3 GHz
Efficient-core Max Turbo Frequency
4.2 GHz
Low Power Efficient-core Max Turbo Frequency
2.4 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.7 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Cirrus Logic CS42L43
Number of built-in speakers
2
Speaker power
2.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Camera
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi band
Tri-band (2.4 GHz / 5 GHz / 6 GHz)
Wi-Fi data rate (max)
2400 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard language
UK English
Copilot key
Yes
Software
Operating system architecture
64-bit
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed *
Windows 11 Pro
Brand-specific features
Brand specific technologies
Control Vault 3+, Express Charge Boost capable, TNR
Battery
Number of battery cells
3
Battery capacity *
55 Wh
Battery voltage
11.7 V
Fast charging
Yes
Battery charge indicator
Yes
Battery weight
220 g
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
27 W
USB Type-C required charging power (max) *
100 W
USB Power Delivery (USB PD)
Yes
USB charging voltage
5, 9, 15, 20 V
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Smart card reader
Yes
Face recognition
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
358 mm
Depth
251.4 mm
Height
21.4 mm
Height (front)
1.99 cm
Height (rear)
2.06 cm
Weight *
1.84 kg
Packaging content
AC adapter included *
Yes
Country Distributor
United Kingdom 2 distributor(s)