location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X9-14 Gen 1 Aura Edition Copilot+ PC Intel Core Ultra 5 226V 35.6 cm (14") Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Swiss Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X9-14 Gen 1 Aura Edition Copilot+ PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21QA0078MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199271463451 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2025 09:19:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X9-14 Gen 1 Aura Edition Copilot+ PC Intel Core Ultra 5 226V 35.6 cm (14") Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Swiss Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - Intel Core Ultra 5 226V Processor cores: 8
  • - Touchscreen 35.6 cm (14") 2.8K 2880 x 1800 pixels OLED LED backlight 16:10
  • - 16 GB LPDDR5x-SDRAM 8533 MHz
  • - 512 GB SSD
  • - Intel Arc Graphics 130V
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - 55 Wh 65 W
  • - Windows 11 Pro
More>>>
<p>STUNNING SOPHISTICATION, PREMIUM PERFORMANCE</p>

STUNNING SOPHISTICATION, PREMIUM PERFORMANCE

Crafted with precision, the all-new 14ʺ ThinkPad X9 Aura Edition laptop boasts a revolutionary design that blends aesthetics and functionality. An ultrathin aluminum frame exudes premium sophistication, yet it also delivers the durability you expect from a ThinkPad. As a Copilot+ PC with Intel® processors providing a neural processing unit (NPU) of up to 48 trillion operations per second (TOPS), AI performance keeps you productive all day.

A Partnership With You at the Center
A Partnership With You at the Center

Lenovo and Intel® have long joined forces to engineer the best laptops in the industry. Our years of deep collaboration now culminate in bold new software solutions that elevate your day-to-day experience. The best products. The best experiences. Lenovo Aura Edition.

Fend Off Lurkers
Fend Off Lurkers

When you’re finalizing a project at your favorite café, Shield Mode has you covered. It deploys AI computer vision technology to warn you if someone is looking over your shoulder, then blurs the screen for unwanted shoulder surfers, and automatically prompts your VPN.

The Cure for Pre-Meeting Panic
The Cure for Pre-Meeting Panic

Suddenly time for a remote meeting? No problem! Collaboration Mode calibrates your camera for you, sets your preferred backgrounds effects, launches autoframing, and more. Additionally, it uses computer vision AI features to enhance your webcam experience in low-light conditions and over environments.

Avoid Going Down Rabbit Holes
Avoid Going Down Rabbit Holes

When it’s time to get things done, Attention Mode silences notifications and blocks distracting websites so you can focus on what really matters. And it puts you in control, as you choose what sites to block and for how long.

Say Goodbye to Battery Anxiety
Say Goodbye to Battery Anxiety

Whether you’re dialed in to a meeting or closing up your laptop to stash in your bag, Power Mode automatically optimizes settings to deliver performance when you need it and longer battery life when you don’t.

Good Health Starts With Alerts
Good Health Starts With Alerts

When you’re putting in long days and late nights, Wellness Mode has your back. It adjusts settings to ease eyestrain and uses computer vision AI to assess your posture and how long you’ve been looking at your display — and then warns you if you’re hunched over or need to take a break.

<p>TWO DEVICES, ONE VISION</p>

TWO DEVICES, ONE VISION

Smart Share connects your smartphone to your laptop instantly via an AI virtual sensor. Just tap your Android™ or iOS device to your laptop — then drag and drop. Edit photos and share easily. Plus access and send text messages from your PC.

<p>TECH SUPPORT 24/7</p>

TECH SUPPORT 24/7

With Smart Care, you’ll enjoy convenient access to Lenovo’s online support tools and chatbot for real-time problem solving. Or upgrade to one of our enhanced Premier Support services to unlock access to dedicated support connecting you via remote camera sharing, with one-click access to voice or chat with live elite Lenovo engineers 24/7 through your PC or smartphone.*Limited global availability & optional upgrade applies for Premier Support and Premier Support Plus

Innovation Meets Style
Innovation Meets Style

At the core of the thoroughly modern X9 is an innovative engine-hub design that houses all critical components inside the bottom cover. It integrates advanced thermals to ensure the system remains cool even during heavy use.

A Modern Keyboard That Feels Great
A Modern Keyboard That Feels Great

Our new keyboard elevates the typing experience with a haptic TouchPad, tighter key travel, more precise tactile feedback, and a layout that prompts productivity. It’s still spill resistant and feels great to the touch!

<p>ThinkPad Tough</p>

ThinkPad Tough

Our ThinkPad laptops use the US Department of Defense MIL-STD-810H for a balance of reliability and durability. We test against extreme conditions, including harsh variables like Arctic wilderness, desert dust storms, extreme temps, pressure, vibration, and more.

Seamless Security for Your Business
Seamless Security for Your Business

The ThinkPad X9 Aura Edition boasts multilevel security. ThinkShield features discrete Trusted Platform Module to encrypt critical data. Biometrics provide extra protection. Plus, with Intel® Core™ Ultra, you get AI-enhanced threat detection and defense.

<p>THE ESSENTIAL DIGITAL ASSISTANT</p>

THE ESSENTIAL DIGITAL ASSISTANT

Copilot+ integrates advanced AI capabilities to improve task management through real-time suggestions, automation of routine processes, and personalized insights. It learns your preferences to enhance efficiencies, seamlessly supporting everything from creating documents to drafting communications. With Copilot+ you’re sure to stay ahead in fast-paced work environments.

<p>DO MORE WITH AI</p><p>Next-Level Intelligence</p>

DO MORE WITH AI

Next-Level Intelligence

Fueled by Intel® Core™ Ultra (Series 2) technology, this ThinkPad X9 uses AI to help you achieve more. Expect serious responsiveness, increased productivity, time savings — and better data privacy with AI tasks running locally, not in the cloud.

<p>BEST PERFORMANCE PER WATT</p><p>Unleash a Chipload of Power</p>

BEST PERFORMANCE PER WATT

Unleash a Chipload of Power

Experience increased power with Intel’s best performance-per-watt computing, with support for new AI use cases. Ideal for work on-the-go and knowledge work, such as coding, research, running simulations, and performing data visualizations.

<p>INTEL AI BOOST NPU</p><p>Productivity on Steroids</p>

INTEL AI BOOST NPU

Productivity on Steroids

The Intel® processor boasts a neural processing unit (NPU) of up to 48 trillion operations per second (TOPS).  Along with 500+ optimized AI models and the largest set of compatible AI PC tools and apps in the industry, you’ll enjoy a smarter PC.

<p>LENOVO AI NOW</p><p>Personalized &amp; Secure AI Experience</p>

LENOVO AI NOW

Personalized & Secure AI Experience

This personalized on-device AI solution can help to manage settings, search for documents or images on your laptop, summarize info, troubleshoot, and more. It learns and then adapts to your preferences and how you work, ensuring seamless and efficient experiences tailored to your professional needs.

<p>AI-BASED GRAPHICS</p><p>Colors That Pop</p>

AI-BASED GRAPHICS

Colors That Pop

With the Intel® Arc™ Xe2 GPU, expect stunning visuals. This GPU performs up to 67 TOPS, while optimizing efficiency. Whether you’re a content creator or you simply rely on visual computing and generative AI, you’ll be delighted.

<p>PORTS APLENTY</p>

PORTS APLENTY

The ThinkPad X9 14 Aura Edition laptop boasts a comprehensive suite of I/O ports, designed to meet the needs of business professionals on the go. Whether you’re transferring files, connecting to peripherals, or plugging in old-school headphones, enjoy seamless connections and superfast transfers with dual Thunderbolt™ 4, HDMI ports, and more.The ThinkPad X9 14 Aura Edition laptop boasts a comprehensive suite of I/O ports, designed to meet the needs of business professionals on the go. Whether you’re transferring files, connecting to peripherals, or plugging in old-school headphones, enjoy seamless connections and superfast transfers with dual Thunderbolt™ 4, HDMI ports, and more.

<p>CREDIBILITY &amp; COLLABORATION</p>

CREDIBILITY & COLLABORATION

Our goal is to provide smarter technology that builds a brighter, more sustainable future for our customers, communities, and the planet. That's why we pursue industry-leading labels and certifications that demonstrate our commitment to sustainability in product design. Together, we can build a smarter future for all. Learn more about our sustainability programs >

Design
Colour name
Grey
Product colour *
Grey
Housing material
Aluminium
Display
Display diagonal *
35.6 cm (14")
Display resolution *
2880 x 1800 pixels
Touchscreen *
Yes
HD type
2.8K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
500 cd/m²
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
120 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor model *
226V
Processor cores
8
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8533 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel Arc Graphics 130V
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Infrared (IR) camera
Yes
Camera
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.4
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Keyboard backlit
Yes
Keyboard language
Swiss
Copilot key
Yes
Software
Microsoft Copilot
Yes
Copilot+ PC
Yes
Operating system installed *
Windows 11 Pro
Bundled software
Intel Connectivity Performance Suite
Battery
Battery capacity *
55 Wh
Power
AC adapter power
65 W
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Certificates
Certification
ENERGY STAR,TCO,EPEAT Gold,RoHS
Weight & dimensions
Width
311.8 mm
Depth
212.3 mm
Height
17.2 mm
Weight *
1.27 kg
Packaging content
AC adapter included *
Yes