location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 16480 power supply unit 570 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16480
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Power
Total power *
570 W
Ports & interfaces
Number of SATA power connectors
4
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Performance
Noise level
33 dB
Compatible products
ATX
Design
Product colour
Grey
Weight & dimensions
Weight
1.66 kg
Packaging data
Package weight
1.9 kg
Other features
Package dimensions (WxDxH)
172 x 100 x 227 mm
Minimum system requirements
Input voltage: 220-240 VAC. PC with ATX mainboard and ATX case. Power cord (not included). Mounting screws (not included).
Contents
Power supply unit. User's guide. 4x mounting screws.
Brand Image Product code Product Stock Price from
Trust EcoPlus PSU Big Fan power supply unit 420 W Grey Trust EcoPlus PSU Big Fan power supply unit 420 W Grey
(show image)
16589 EcoPlus PSU Big Fan 0.00
(excl. VAT)
0 (incl. VAT)
Trust EcoPlus power supply unit 520 W Grey Trust EcoPlus power supply unit 520 W Grey
(show image)
16590 EcoPlus 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16479 power supply unit 520 W Grey Trust 16479 power supply unit 520 W Grey
(show image)
16479 16479 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16116 power supply unit 370 W White Trust 16116 power supply unit 370 W White
(show image)
16116 16116 0.00
(excl. VAT)
0 (incl. VAT)
Trust 16117 power supply unit 600 W Grey Trust 16117 power supply unit 600 W Grey
(show image)
16117 16117 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5210 power supply unit 420 W ATX Silver Trust PW-5210 power supply unit 420 W ATX Silver
(show image)
15316 PW-5210 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5500 power supply unit 570 W ATX Trust PW-5500 power supply unit 570 W ATX
(show image)
15317 PW-5500 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5550 power supply unit 520 W ATX Trust PW-5550 power supply unit 520 W ATX
(show image)
14996 PW-5550 0.00
(excl. VAT)
0 (incl. VAT)
Trust PW-5250 power supply unit 420 W 24-pin ATX ATX Trust PW-5250 power supply unit 420 W 24-pin ATX ATX
(show image)
14995 PW-5250 0.00
(excl. VAT)
0 (incl. VAT)