location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Esselte Standard Ring Binders , PP Green 4x25 mm ring binder A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Ring Binders , PP Green 4x25 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14461
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Features
Format *
A4
Product colour
Green
Features
Ring diameter
2.5 cm
Rings quantity
4
Spine width
3.5 cm
Brand Image Product code Product Stock Price from
Esselte Standard Ring Binders , PP Blue 4x25 mm ring binder A4 Esselte Standard Ring Binders , PP Blue 4x25 mm ring binder A4
(show image)
14460 Standard Ring Binders , PP Blue 4x25 mm 0.00
(excl. VAT)
0 (incl. VAT)
Esselte Standard Ring Binders , PP White 4x25 mm ring binder A4 Esselte Standard Ring Binders , PP White 4x25 mm ring binder A4
(show image)
14457 Standard Ring Binders , PP White 4x25 mm 0.00
(excl. VAT)
0 (incl. VAT)
Esselte Standard Ring Binders , PP Black 4x25 mm ring binder A4 Esselte Standard Ring Binders , PP Black 4x25 mm ring binder A4
(show image)
14462 Standard Ring Binders , PP Black 4x25 mm 0.00
(excl. VAT)
0 (incl. VAT)
Esselte Standard Ring Binders , PP Yellow 4x25 mm ring binder A4 Esselte Standard Ring Binders , PP Yellow 4x25 mm ring binder A4
(show image)
14458 Standard Ring Binders , PP Yellow 4x25 mm 0.00
(excl. VAT)
0 (incl. VAT)
Esselte Standard Ring Binders , PP Red 4x25 mm ring binder A4 Esselte Standard Ring Binders , PP Red 4x25 mm ring binder A4
(show image)
14459 Standard Ring Binders , PP Red 4x25 mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)