location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL1010/94 soundbar speaker Black 50 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTL1010/94
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL1010/94
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185651309
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:51:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTL1010/94 soundbar speaker Black 50 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50 W
  • - Soundbar speaker RMS power: 16 W
  • - Passive subwoofer Subwoofer RMS power: 18 W
  • - Black FM radio
  • - Wired & Wireless Bluetooth
More>>>
Audio
RMS rated power *
50 W
Equalizer
Yes
Soundbar speaker
Soundbar speaker RMS power *
16 W
Impedance
8 Ω
Total Harmonic Distortion (THD)
30%
Subwoofer
Subwoofer included *
Yes
Subwoofer type
Passive subwoofer
Subwoofer RMS power
18 W
Subwoofer frequency range
20 - 450 Hz
Subwoofer impedance
4 Ω
Features
Product colour *
Black
FM radio
Yes
Supported radio bands
FM
Wall mountable *
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
USB 2.0 ports quantity
1
Audio (L/R) in
1
Ports & interfaces
AUX in
Yes
Power
AC input voltage
110-230 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
50 W
Weight & dimensions
Weight
12.9 g
Packaging data
Package width
770 mm
Package depth
365 mm
Package height
470 mm
Package weight
12.9 kg
Packaging content
Receiver included
No
Cables included
Audio (3.5mm)
Remote control included
Yes
Batteries included
Yes
Other features
Subwoofer driver diameter (imperial)
13.3 cm (5.25")
Package dimensions (WxDxH)
770 x 470 x 365 mm
Manual
Yes
Apple docking compatibility
Not supported
Docking connector type
Not supported
Brand Image Product code Product Stock Price from
Philips HTL1190BX/77 soundbar speaker 2.0 channels 40 W Philips HTL1190BX/77 soundbar speaker 2.0 channels 40 W
(show image)
HTL1190BX/77 HTL1190BX/77
Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W
(show image)
HTL1193B/98 HTL1193B/98
Philips HTL2111A/61 soundbar speaker Black 2.0 channels 40 W Philips HTL2111A/61 soundbar speaker Black 2.0 channels 40 W
(show image)
HTL2111A/61 HTL2111A/61
Philips HTL2101A/61 soundbar speaker Black 2.0 channels 40 W Philips HTL2101A/61 soundbar speaker Black 2.0 channels 40 W
(show image)
HTL2101A/61 HTL2101A/61
Philips HTL6140B/93 soundbar speaker Black 2.1 channels 320 W Philips HTL6140B/93 soundbar speaker Black 2.1 channels 320 W
(show image)
HTL6140B/93 HTL6140B/93
Philips HTL2101T/93 soundbar speaker Red 40 W Philips HTL2101T/93 soundbar speaker Red 40 W
(show image)
HTL2101T/93 HTL2101T/93
Philips HTL4110B/93 soundbar speaker Black 2.1 channels 80 W Philips HTL4110B/93 soundbar speaker Black 2.1 channels 80 W
(show image)
HTL4110B/93 HTL4110B/93
Philips HTL2153B/93 soundbar speaker Black 2.1 channels 120 W Philips HTL2153B/93 soundbar speaker Black 2.1 channels 120 W
(show image)
HTL2153B/93 HTL2153B/93
Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W
(show image)
HTL1180B/93 HTL1180B/93
Philips HTL1182B/93 soundbar speaker Black 2.1 channels 80 W Philips HTL1182B/93 soundbar speaker Black 2.1 channels 80 W
(show image)
HTL1182B/93 HTL1182B/93