location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 881 Latex Cleaning Roll

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
881 Latex Cleaning Roll
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR339B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780498613 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2025 20:30:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 881 Latex Cleaning Roll
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cleaning kit
  • - Print technology: Inkjet
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Product type *
Cleaning kit
Print technology
Inkjet
Country of origin
United States
OEM code
CR339B
Brand compatibility
HP
Compatibility
HP Latex 3000, 3100, 3500, 3600, 3800
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
450 mm
Depth
246 mm
Height
376 mm
Weight
10.1 kg
Packaging data
Quantity per pack
1 pc(s)
Package weight
10.1 kg
Package width
450 mm
Package depth
246 mm
Package height
376 mm
Brand-specific features
HP GTIN (EAN/UPC)
190780498613
Technical details
Master (outer) case gross weight (imperial)
10.1 kg (22.3 lbs)
Logistics data
Master (outer) cases per pallet
30 pc(s)
Products per pallet
30 pc(s)
Layers per pallet
3 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Master (outer) case width
450 mm
Master (outer) case length
246 mm
Master (outer) case height
376 mm
Master (outer) case gross weight
10.1 g
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
122.4 cm
Pallet gross weight
321 g
Products per master (outer) case
1 pc(s)
Other features
Pallet dimensions (W x D x H)
1016 x 1219 x 1224 mm
Country Distributor
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)