location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL360 Gen10 8SFF Configure-to-order Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL360 Gen10 8SFF Configure-to-order Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
867959-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017086897 show
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 359461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2025 04:05:07
The date of the most recent change of this product data-sheet in Icecat.
Brief (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer Reference (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Reference Architecture (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guide (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
White Paper (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quickspecs (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE ProLiant DL360 Gen10 8SFF Configure-to-order Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 24
  • - Number of storage drives supported: 8
  • - Hot-swap HDD bays
  • - Ethernet LAN (RJ-45) ports: 4
More>>>
Industry-leading Performance with Versatile Compute

HPE ProLiant DL360 Gen10 server supports industry-standard technology leveraging the Intel Xeon Scalable processor with up to 28 cores, 12G SAS and 3.0 TB of 2933 MT/s HPE DDR4 SmartMemory.
Supporting the second generation Intel Xeon Scalable processor family with up to a 11% per-core performance gain [4] over first generation and with memory speeds up to 2933 MT/s.
Intel Optane™ persistent memory 100 series for HPE works with DRAM to provide fast, high capacity, cost effective memory and storage to transform big data workloads and analytics by enabling data to be stored, moved, and processed quickly. [6]
Achieve greater capacity with flexible drive configurations with up to 10 SFF and four LFF drives along with an option to support up to 10 NVMe PCIe SSDs delivering enhanced performance, capacity, and reliability to meet various customer segments and workload requirements at the right economics.
With support for up to 12 NVDIMMs per chassis and 2X capacity of first-generation HPE NVDIMMs, HPE ProLiant DL360 Gen10 server delivers up to 192 GB per system. [7]

Innovative Design for Flexibility and Choice

The premium 10 SFF NVMe chassis backplane provides the ability to mix and match SAS/SATA and NVMe within the same chassis along with 8 + 2 SFF and 4 LFF chassis that supports new uFF and M.2 storage options.
Embedded 4 x 1GbE (select models) or HPE FlexibleLOM and PCIe standup 1GbE, 10GbE, 25GbE, or 100GbE adapters provides flexibility of networking bandwidth and fabric so you can adapt and grow to changing business needs.
Unmatched expandability is packed in a dense 1U rack design with up to three PCIe 3.0 slots.

Security Innovations

HPE iLO 5 enables the world’s most secure industry standard servers with HPE silicon root of trust technology to protect your servers from attacks, detect potential intrusions and recover your essential server firmware securely.
New features include Server Configuration Lock that ensures secure transit and locks server hardware configuration, iLO Security Dashboard helps detect and address possible security vulnerabilities and Workload Performance Advisor provides server tuning recommendations for better server performance.
With Runtime Firmware Verification the server firmware is checked every 24 hours verifying validity and credibility of essential system firmware. Secure Recovery allows server firmware to rollback to the to last known good state or factory settings after detection of compromised code.
Additional security options are available with Trusted Platform Module (TPM) to prevent unauthorized access to server and securely stores artifacts used to authenticate the server platforms while the Intrusion Detection Kit logs and alerts when the server hood is removed.

Industry-Leading Serviceability and Deployment

HPE ProLiant DL360 Gen10 server comes with a complete set of services offered by HPE Services, delivering confidence, reducing risk, and helping customers realize agility and stability.
Services from HPE Services simplifies the stages of the IT journey. Advisory and Transformation Services professionals understand customer challenges and design an enhanced solution. Professional Services enable rapid deployment of solutions and Operational Services provide ongoing support.
Services provided under Operational Services include - HPE Flexible Capacity, HPE Datacenter Care, HPE Infrastructure Automation, HPE Campus Care, HPE Proactive Services and multi-vendor coverage.
HPE IT investment solutions help you transform to a digital business with IT economics that align to your business goals.

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:45:35
Uk has collected 1 expert review for HPE ProLiant DL360 Gen10 Rack (1U) and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2020-01-01 16:45:35
Sign up for our daily newsletter Targeting businesses looking for a high density rack server that can handle demanding workloads, HPE's ProLiant DL360 Gen10 packs a remarkable range of features into its slim-line 1U chassis. Along with support for Intel'...
Good Superb internal design, Xeon Scalable CPUs, Innovative storage options, HPE iLO5 management and firmware security, Very good value, Dual 10/25GbE ports included...
Bad Nothing of note...
Bottom line A great choice for power hungry businesses, the low-profile ProLiant DL360 Gen10 is well designed, surprisingly expandable and eminently manageable...
100%
Brand Image Product code Product Stock Price from
HPE

HPE Trusted Supply Chain for ProLiant
(show image)
P36394-B21 Trusted Supply Chain for ProLiant 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
United States 1 distributor(s)