More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WN2000RPT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN2000RPT

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449068900

Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
254539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
14 Mar 2024 19:25:17
The date of the most recent change of this product data-sheet in Icecat.
Data transmission
Maximum data transfer rate
*
300 Mbit/s
Wireless LAN features
Frequency band
2.4 GHz
Network
Networking standards
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Ports & interfaces
Connectivity technology
Wireless
Ethernet LAN (RJ-45) ports
4
DC-in jack

Security
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Features
Connectivity LEDs

System requirements
Minimum system requirements
Microsoft Internet Explorer 5.0, Firefox 2.0, Safari 1.4
Compatible operating systems
Microsoft Windows 7, Vista, XP, 2000, Mac OS, UNIX, Linux
Weight & dimensions
Dimensions (WxDxH)
35 x 130 x 177.5 mm
Weight
680 g
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 8 expert reviews for NETGEAR WN2000RPT bridge/repeater 300 Mbit/s and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
87%
|
Source | Review comments | Score |
---|---|---|
tomshardware.co.uk
Updated:
2015-10-28 05:44:42 |
Welcome to Part 2 of Tom's Hardware's 2010 Holiday Gift Guide. This second installment is geared toward the folks who want to buy components that stand alone as respectable gifts--call them the add-ons to go with the complete machines we built last wee...
|
0%
|
pcmag.com
Updated:
2011-10-04 00:52:21 |
Netgear's Universal Wi-Fi Range Extender (WN2000RPT) is a piece of networking equipment that serves just one purpose: to boost and extend the range of a wireless signal in a network. The easy to set up Universal Wi-Fi Range Extender lists at $90.00, bu...
![]() ![]() ![]() |
70%
|
hardwaregeeks.com
Updated:
2011-10-04 00:52:21 |
I recently got my hands on the WN2000RPT which is a Universal Wi-Fi Range extender. Basically it locates a Wi-Fi Signal and extends it. I personally used it in my home to boost the Wi-Fi signal to the huge dead spot I had in my bedroom and it worked...
|
0%
|
smallnetbuilder.com
Updated:
2011-10-04 00:52:21 |
Many products designed to stretch your wireless network's range have passed across the SNB test bench. Most don't deliver anywhere near what they promise, or require a router supporting WDS, or are near impossible to set up, or all the above. So I ca...
![]() ![]() ![]() |
0%
|
toptenreviews.com
Updated:
2012-03-03 01:11:29 |
The Netgear WN2000RPT is one of two Wi-Fi boosters Netgear offers. This model is packed with features that help the user quickly and easily connect the wireless repeater to the current wireless network. It also has four Ethernet ports for connecting wi...
![]() |
0%
|
gadgetreview.com
Updated:
2014-02-08 01:20:49 |
Rating:You've just moved into a new house or apartment, and now comes the tedious task of moving your modem from place to place in order to see where you'll get signal everywhere and if you've got cable internet, you could be stuck with a very limited ran...
![]() ![]() |
90%
|
hardwarezone.com.sg
Updated:
2014-02-08 01:20:49 |
This article is from HWM's May 2011 issue. There are various types of network extenders designed to eliminate Wi-Fi dead spots, including Powerline alternatives touted by brands like Netgear and Aztech. On the other hand, the Netgear WN2000RPT should...
|
0%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
WN1000RP-100PES | WN1000RP |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.