location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanDisk Sansa™ e270 MP3 Player 6GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanDisk Check ‘SanDisk’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sansa™ e270 MP3 Player 6GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDMX-6144-E70
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘SanDisk’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanDisk: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:02:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SanDisk Sansa™ e270 MP3 Player 6GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory
  • - LCD 4.57 cm (1.8")
  • - Continuous audio playback time: 20 h Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 20:58:18
Uk has collected 18 expert reviews for SanDisk Sansa™ e270 MP3 Player 6GB Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-01-03 20:58:18
The e270 doesnt have perfect controls, but its a great value alternative to an iPod Nano. Sandisks Sansa e270 looks a lot like the old iPod Nano, though it is slightly bigger than the latest version of Apples mid-range MP3 player. Its a smart de...
100%
ukgamer.com
Updated:
2014-01-03 20:58:18
There cant be many of you that havent heard of SanDisk, though such is there market penetration of late some of you may not even know how you know of them. Since 1988 when they were actually known as SunDisk, this innovative company have plied their...
0%
techradar.com
Updated:
2014-01-03 20:58:18
Lets not beat around the bush: SanDisks Sansa media players are gorgeous. The e270s glossy, black styling and blue illuminated control dial are so suave and irresistible that theyre likely to induce serious gadget envy in others. Build quality is o...
Good Video and Music Playback Looks Build Quality Battery Lifel...
Bad No FM Tuner Buttons Too Near Dial...
Bottom line Lets not beat around the bush: SanDisks Sansa media players are gorgeous. The e270s glossy, black styling and blue illuminated control dial are so suave and irresistible that theyre likely to induce serious gadget envy in others. Build quality is o...
80%
itreviews.com
Updated:
2014-01-03 20:58:18
6GB digital media player: I made myself a promise before starting to write this review not to mention the best known, flash-based, multi-gigabyte portable music player in the world. You know the one I mean. The Sansa e200 series comes...
0%
Bcchardware.com
Updated:
2014-01-03 20:58:18
There are two types of people when it comes to MP3 player choices, iPod users, and the rest. In the past Apple has dominated the MP3 player market, but there are now a lot of alternatives on the market. Sandisk has created a great lineup of MP3 players...
Good More features than iPod Nano, Competitively Priced, Easy to Use, Expandable (Micro SD slot), Great Battery Life...
Bad Media Conversion Software has very limited Conversion Options...
95%
blogcritics.org
Updated:
2014-01-03 20:58:18
Sandisk is a well-known and respected name in the solid state storage market. Up until recently, it was not really known at all in the media player market. They are, however, obviously a quick learner: recently they became the number two seller in the...
0%
homecinemachoice.com
Updated:
2014-01-03 20:58:18
PDF-file...
80%
elitebastards.com
Updated:
2014-01-03 20:58:18
Home Reviews Hardware Reviews SanDisk Sansa e270 MP3 player review SanDisk Sansa e270 MP3 player review Written by Hanners Thursday, 07 September 2006 Im going to start this review with a solemn promise - From this point onwards, I will make n...
0%
Howstuffworks.com
Updated:
2014-01-03 20:58:18
When you think of MP3 player manufacturers, you might not put SanDisk on the top of your list. However, SanDisk sets a new standard with its Sansa e270 MP3 player, which comes with 6GB of skip-free Flash memory (the next model up in the line, the e280...
100%
Brand Image Product code Product Stock Price from
SanDisk

SanDisk Sansa e260 4GB Black
(show image)
SDMX4-4096-E70 Sansa e260 4GB 0.00
(excl. VAT)
0 (incl. VAT)
SanDisk

SanDisk Sansa e250 2GB Black
(show image)
SDMX4-2048-E70 Sansa e250 2GB 0.00
(excl. VAT)
0 (incl. VAT)