location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother AD-24ES power adapter/inverter Indoor 14.4 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AD-24ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD-24ES
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2025 06:34:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother AD-24ES power adapter/inverter Indoor 14.4 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 14.4 W Input voltage: 120 V Input frequency: 50/60 Hz Output voltage: 9 V
  • - Purpose: Label printer
  • - Black
More>>>
Features
Purpose *
Label printer
Power supply type *
Indoor
Input voltage *
120 V
Input frequency *
50/60 Hz
Output power *
14.4 W
Output voltage *
9 V
Output current
1.6 A
Features
Compatibility
PT-90, PT-1005BTS, PT-1005FB, PT-1090, PT-7100VP, PT-1290DT, PT-2030VP, PT-2730VP, PT-1230PC, PT-2430PC, PT-1000, PT-1005F, PT-1010, PT-1280, PT-1280DT, PT-1280VP, PT-1830VP, PT-2460, PT-80
Design
Product colour *
Black
Packaging data
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
85044090
Country Distributor
Nederland 1 distributor(s)