location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4650 Colour 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 4650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3668A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 4650 Colour 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 22 ppm
  • - Duplex printing
  • - Wi-Fi
  • - LCD
  • - Maximum duty cycle: 85000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 533 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, draft quality, A4/US Letter)
22 ppm
Warm-up time
60 s
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
Features
Maximum duty cycle *
85000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, XHTML
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum input capacity
1600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
JIS B-series sizes (B0...B9)
B5
Media weight (tray 1)
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Parallel, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Optional connectivity
Bluetooth, Ethernet, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, HTTPS, SSL/TLS, WEP, WPA
Management protocols
SNMP
Performance
Internal memory *
128 MB
Maximum internal memory
416 MB
Memory slots
2
Flash memory
32 MB
Built-in processor
Yes
Processor model
RISC
Processor frequency
533 MHz
Sound power level (standby)
56 dB
Design
Display
LCD
Power
Power consumption (printing) *
560 W
Power consumption (standby)
38 W
Power consumption (PowerSave)
26 W
Power consumption (off)
0.3 W
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Minimum system requirements for Macintosh
Mac OS 9.0, 9.04, 9.1, 9.2 with 96 MB RAM; Mac OS X v 10.1 and later with 128 MB RAM
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
36.3 kg
Dimensions (WxDxH)
456 x 480 x 566 mm
Other features
Non-operating relative humidity (non-condensing)
10 - 80%
Recommended operating temperature range (T-T)
17 - 25 °C
I/O ports
3x EIO
Memory upgrade
0.544 GB
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Standard output capacity for envelopes
30 sheets
Minimum system requirements
Microsoft Windows 98: Pentium 90 processor with 16 MB RAM; Microsoft Windows Me: Pentium 150 processor with 32 MB RAM; Microsoft Windows NT 4.0: Pentium 90 processor with 32 MB RAM; Microsoft Windows 2000, XP: 300 MHz processor with 64 MB RAM; Microsoft Windows Server 2003, Standard Edition: 550 MHz processor with 128 MB RAM; 220 MB of free hard disk space, CD-ROM drive or Internet connection
Acoustic power emissions
6.5 B(A)
Print speed (colour, best quality, A4)
22 ppm
Print speed (black, best quality, A4)
22 ppm
Standard input trays
2
Networking features
Fast Ethernet
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
200 sheets
Maximum paper trays
4
Paper handling optional/input
Tray 3: 500-sheet paper tray; Tray 3, 4: two 500-sheet paper tray assembly
Paper handling standard/input
Tray 1: 100-sheet multipurpose tray; Tray 2: 500-sheet paper tray
Paper handling standard/output
250-sheet face-down output bin
Compatible operating systems
Microsoft Windows 98, 98 SE, NT 4, Me, 2000, XP 32-Bit (driver support is provided for 64-bit OS, but no installer or toolbox support), Server 2003 32-bit (driver support is provided for 64-bit OS, but no installer or toolbox support); Mac OS 9.0 and later, Mac OS X.0 and later; UNIX; Linux; HP OpenVMS; OS/2, Microsoft Windows 98, Me, NT 4.0, 2000, XP 32-Bit, Server 2003 (32-bit); Novell NetWare 3.2, 4.2, 5.x, 6; Apple Mac OS 9.x and later; Red Hat Linux 6.x and later; SuSE Linux 6.x and later; HP-UX 10.20, 11.x; Solaris
Package dimensions (WxDxH)
798 x 645 x 695 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:14:26
Uk has collected 3 expert reviews for HP LaserJet 4650 Colour 600 x 600 DPI A4 Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
macnews.com
Updated:
2015-06-25 06:14:25
If you feel the need for speed from a network laser printer, Hewlett-Packard’s new Color LaserJet 4650 series will fill the bill. Starting at US$2,099, it delivers 22 pages per minute (ppm) in color or black output from a 533-MHz printer processor w...
60%
v3.co.uk
Updated:
2015-06-25 06:14:25
Fast, heavy-duty HP printer.
0%
pcmag.com
Updated:
2015-06-25 06:14:26
The HP 4650n is a strong contender, with fast performance for both color and monochrome output, good to excellent output qual Specs: Type: 1-pass color, Technology: Laser, Rated Speed (Color): 22 ppm, Rated Speed (Mono): 22 ppm...
90%