location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 13 9300 Intel® Core™ i7 i7-1065G7 Ultraportable 34 cm (13.4") Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R6M9K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184405055
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 16:52:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL XPS 13 9300 Intel® Core™ i7 i7-1065G7 Ultraportable 34 cm (13.4") Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultraportable Clamshell Platinum, Silver
  • - Intel® Core™ i7 i7-1065G7 1.3 GHz Processor cores: 4
  • - 34 cm (13.4") Full HD+ 1920 x 1200 pixels LED backlight 16:10
  • - 16 GB LPDDR4x-SDRAM 3733 MHz
  • - 512 GB SSD
  • - Intel Iris Plus Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 52 Wh 45 W
  • - Windows 10 Pro 64-bit
More>>>
Design
Product type *
Ultraportable
Product colour *
Platinum, Silver
Form factor *
Clamshell
Display
Display diagonal *
34 cm (13.4")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
Full HD+
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
500 cd/m²
Pixel density
169.3 ppi
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-1065G7
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
1.3 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
3733 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Plus Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A52
Audio
Audio chip
Realtek ALC3281-CG
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Killer Wireless-AX 1650
Ethernet LAN
No
Network
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
McAfee 30 days trial,Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196597
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
52 Wh
Battery voltage
7.6 V
Battery weight
220 g
Power
AC adapter power
45 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.25 A
AC adapter output voltage
20 V
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
295.6 mm
Depth
198.7 mm
Height (front)
6.75 mm
Height (rear)
9.58 mm
Weight *
1.2 kg
Packaging content
Cables included
AC
Logistics data
Harmonized System (HS) code
84713000
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 05:38:05
Uk has collected 119 expert reviews for DELL XPS 13 9300 Intel® Core™ i7 i7-1065G7 Ultraportable 34 cm (13.4") Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Platinum, Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
au.pcmag.com
Updated:
2020-06-01 05:37:59
The 2020 version of Dell's venerable XPS 13 ultraportable laptop has a slightly larger display in a redesigned chassis that's minutely more compact than its predecessor's. It also boasts a significantly more futuristic design. With CNC-milled aluminum an...
Good Sleek styling, Improved touchpad, Excellent 16:10 display, Narrow screen bezels, Long battery life...
Bad Expensive as configured, Limited port selection...
Bottom line The 2020 version of the Dell XPS 13 is an excellent ultraportable laptop, with head-turning looks and plenty of power for everyday tasks...
80%
pocket-lint.com
Updated:
2020-06-01 05:38:03
The Dell XPS series has long been our go-to laptop for Windows use, delivering design details that are streets ahead of much of the competition. For 2020 the XPS 13 really goes for broke, with a four-sided InfinityEdge display meaning minimal bezel to all...
Bottom line Once again Dell has knocked it out of the park with the XPS 13. The diminishing bezel in this series' design is a standout feature that not only looks great, but makes for a smaller footprint product that's easier to carry about.We've still got some quest...
0%
techadvisor.co.uk
Updated:
2020-06-01 05:38:03
Another year, another XPS 13. Dell has once again revisited its flagship ultrabook, though you'd have to set the 2020 revision side-by-side with last year's to even spot the differences - the unfortunate side effect of a design that was so close to perfec...
0%
techradar.com
Updated:
2020-06-01 05:38:03
Every year we get a new Dell XPS 13, and 2020 is no different. However, there are a ton of thin and light 13-inch laptops around these days, thanks in large part to the work Intel has been doing with Project Athena to make computing more portable. Dell ha...
Good Gorgeous design, Comfy keyboard, That display...
Bad Bottom-firing speakers, Baffling entry-level model, Expensive...
Bottom line The Dell XPS 13 is still a laptop to beat in 2020, but some of its missteps mean that other lightweight laptops are close to catching up...
0%
techadvisor.co.uk
Updated:
2020-06-05 06:33:40
Another year, another XPS 13. This time around Dell hasn't exactly taken its flagship ultrabook back to the drawing board - you'd probably still need to set the 2020 model side-by-side with last year's to even spot the differences - it has made some impor...
Bottom line The XPS 13 was once the undisputed king of the ultrabook world, but the competition has stepped up its game and Dell isn't quite doing enough to keep pace.A beautiful 16:10 display and the best keyboard you'll find anywhere are enough to mean the XPS is w...
80%
itpro.co.uk
Updated:
2020-06-06 06:36:07
The Dell XPS 13 has long been one of our favourite laptops. The 2-in-1 version takes that winning formula and adds a fold-around screen, giving you the option of working in tablet, “stand” or “tent” modes, as well as the regular clamshell format.Previou...
Bottom line Every convertible design has its trade-offs but the XPS 13 2-in-1 is the most attractive take we've seen on the idea. Dell has created an uncompromising laptop that just happens to also offer the convenient option of flipping around into tent or tablet mo...
100%
itpro.co.uk
Updated:
2020-06-06 06:36:07
On-stage at Dell's CES 2020 press conference, the company proudly announced that the Dell XPS 13 had won an award for the “best product of the decade”. It's right to be proud, and we agree that the Dell XPS 13 is an outstanding laptop, but this comes with...
0%
expertreviews.co.uk
Updated:
2020-06-20 09:29:01
Portable and well made? Check. Fast enough for most tasks? Check. Comfortable to use all day, every day? Check. Top display quality? You betcha. The Dell XPS 13 (2020) is all of these things and more. It truly is, and remains, the gold standard in ultrapo...
Good Beautifully built, Good battery life, Excellent display...
Bad Base models are pricey, Nothing else...
Bottom line The price is the only thing that gets in the way of a five-star Best Buy award for the Dell XPS 13 (2020). Simply put, there are better-value laptops available if your budget is somewhere between £1,000 and £1,500 – the Microsoft Surface Laptop 3, for ins...
100%
nasilemaktech.com
Updated:
2020-07-08 20:21:37
Despite that, Dell pays a lot of attention to providing the best user experience that a laptop can have. Its core specs are a little weird – but they're configurable. So after using the XPS 13 9300 for more than a month, here is everything that we discove...
0%
eftm.com.au
Updated:
2020-07-08 20:21:37
The Dell XPS 13 has been a mainstay of the ultra-portable laptop world since they were introduced in 2012 and over the years they've become an attractive little powerhouse that sets a standard. Not one to rest on their laurels though, Dell have redesigned...
Bottom line In a nutshell yes. The Dell XPS 13 2020 is a great looking machine, it's light but powerful, and though you're not going to be gaming at the high end you can still do it.I'd love to see a USB-A port, and a higher end webcam, especially with the premium yo...
0%
pickr.com.au
Updated:
2020-07-08 20:21:37
Before I'd even switched it on, I marveled at the beauty of Dell's latest XPS. It was small. It was svelte. And my, that screen just appeared to float from some of the slimmest bezels I've ever seen. Is this the best portable PC?When it comes to looking...
Good Really slim, Premium design with aluminium and carbon fibre, Smaller profile than you expect, and certainly smaller than at least one major 13 inch laptop competitor, Practically bezelfree screen protected by Corning's Gorilla Glass, Both facial and finge...
Bad Only two Thunderbolt 3 Type C USB ports, 4K display isn't native across the range...
Bottom line Despite the removal of one port and the Full HD screen, we found ourselves drawn to the beauty of the Dell XPS 13 2020, and how it was constructed and made.There's just so much going for this laptop, from the lovely keyboard and mouse to the beautifully a...
90%
hardwarecanucks.com
Updated:
2020-07-08 20:21:37
This is the new XPS 13, and I know some of you might be thinking didn't you just take a look at one like six months ago? Yes, I did, that was the XPS 13 2-in-1 notebook/tablet hybrid. It was one of the first devices to hit the market featuring Intel's 10t...
Bottom line I think it's time to conclude my thoughts on the new XPS 13, and the first thing that comes to my mind is the fantastic design and build quality. This is the gold standard of ultrabooks, it's really that good. The display is also one of the best, it's bri...
0%
tomshardware.co.uk
Updated:
2020-07-08 20:21:37
One of the best ultraportable laptops on the market, the Dell XPS 13 has long been renowned for its strong combination of light weight, attractive design, long battery life and bright display panels. New for 2020, the Dell XPS 13 9300 adds a few new riffs...
Good Long battery life, Excellent keyboard, 16:10 display gives more vertical screen space, Tiny bottom bezel...
Bad Overall performance less than predecessor, No USB Type-A ports, Tinny audio...
Bottom line With over 12 hours of battery life, more vertical screen real estate and an attractive design, the Dell XPS 13 (9300) is one of the best clamshells you can buy...
80%
pickr.com.au
Updated:
2020-07-09 18:33:47
Before I'd even switched it on, I marveled at the beauty of Dell's latest XPS. It was small. It was svelte. And my, that screen just appeared to float from some of the slimmest bezels I've ever seen. Is this the best portable PC?When it comes to looking...
Good Really slim, Premium design with aluminium and carbon fibre, Smaller profile than you expect, and certainly smaller than at least one major 13 inch laptop competitor, Practically bezelfree screen protected by Corning's Gorilla Glass, Both facial and finge...
Bad Only two Thunderbolt 3 Type C USB ports, 4K display isn't native across the range...
Bottom line Despite the removal of one port and the Full HD screen, we found ourselves drawn to the beauty of the Dell XPS 13 2020, and how it was constructed and made.There's just so much going for this laptop, from the lovely keyboard and mouse to the beautifully a...
90%
theguardian.com
Updated:
2020-07-12 03:22:42
Dell's XPS 13 squeezes more screen, more power and even Windows Hello face recognition into a tiny frame, but trips up over software issues.The XPS 13 is Dell's top-of-the-line compact laptop and starts at £1,349. Various models with different processors...
Good fantastic screen, great design, good keyboard, good trackpad, Thunderbolt 3, USBC, microSD card slot, 10thgen Intel chips...
Bad short battery life, only two USBC/Thunderbolt 3 ports, software/BIOS issues, expensive, mics not great for video conferencing at a distance, speakers are shrill...
Bottom line The Dell XPS 13 is a fantastic laptop held back by a few failures, most of which are issues traditionally associated with Dell and others.The design, build, look and physical function of the laptop is top-class. The 4K screen is simply gorgeous, with tiny...
0%
itpro.co.uk
Updated:
2020-07-24 15:17:05
For years there's been a sense that if you're going to drop a lot of cash on a slim, light Windows laptop, it might as well be on a XPS 13. Dell's premier ultraportable has gone through several annual updates and every one has been excellent - though the...
Bottom line If anything, Dell needs more unique tricks like this if the XPS 13 is going to remain among the ultraportable elite. This 2020 model is largely more of the same, which a lot of the time is fine: the sleek build is exquisite, there are multiple security to...
80%
pokde.net
Updated:
2020-07-24 15:17:05
Inside the Dell XPS 13 box, which is surprisingly small might I add, you will find the following items:Preview(opens in a new tab)The Dell XPS 13 2020 laptop has had a redesign from its previous generation models. It's now smaller and sleeker by a not...
Good Extremely portable, Solid build quality, Great display with touchscreen support, Wi-Fi 6 support, USB-C charging, Two Thunderbolt 3 ports and comes with a USB-A adapter, Good battery life, Useful software suite...
Bad Would be great if they included a discrete GPU like MX250 / MX350, Lid can't up to 180° flat, Subpar speakers, Lack of ports may be shocking for those unfamiliar with the XPS series, Pricey...
Bottom line The Dell XPS 13 2020 is a great laptop if you need one solely for productivity. With its portability and good battery life, you can easily bring this around without a charger...
84%
T3.com
Updated:
2020-08-20 04:49:50
The Dell XPS 13 has been topping best laptop lists for years, and so it's no surprise that the 2020 version is a stunning portable computer - if not hugely different from the preceding 2019 model - and our Dell XPS 13 (2020) review will tell you all you n...
Good Fantastic display (4K optional),Superb design and build quality,Comfortable typing experience...
Bad Average battery life, On the expensive side, Limited number of ports...
Bottom line The Dell XPS 13 (2020) doesn't get top marks in every single category, but overall it's one of the laptops leading the field in the premium compact category - with a brilliant screen, excellent build quality and top specs, it's a difficult laptop for anyo...
100%
techadvisor.co.uk
Updated:
2020-10-03 05:29:25
Another year, another XPS 13. This time around Dell hasn't exactly taken its flagship ultrabook back to the drawing board - you'd probably still need to set the 2020 model side-by-side with last year's to even spot the differences - it has made some impor...
Good Best keyboard around, Taller 16:10 display, Compact & lightweight...
Bad Prone to overheating, Limited ports, Expensive...
Bottom line The XPS 13 was once the undisputed king of the ultrabook world, but the competition has stepped up its game and Dell isn't quite doing enough to keep pace.A beautiful 16:10 display and the best keyboard you'll find anywhere are enough to mean the XPS is w...
80%
gamegrin.com
Updated:
2020-10-13 10:20:34
The XPS line of laptops is Dell's premium line, encompassing the very best engineering and specifications that the company has to offer. The XPS 13 sits at the lowest end of the bunch, with the XPS 15 and 17 sitting higher up as, with what you have probab...
Bottom line If you're after a small laptop with a decent amount of power for its size, decent battery life and a crystal clear screen, the 2020 XPS 13 is certainly a compelling device. It certainly doesn't come cheap, and there are definitely many more affordable lap...
60%
hitechcentury.com
Updated:
2020-06-01 05:37:55
We first laid eyes on the XPS 13 9300 on the showroom floor at CES 2020 and even talked to its creator Justin Lyles about the thought process and inspiration behind the iconic XPS series design and its 2020 refresh. Now, we've finally got our hands on the...
Good Outstanding build quality and design, excellent UHD+ display, comfy keyboard, good battery life...
Bad Not cheap, more ports would have been nice, We say The new Dell XPS 13 for 2020 is a superb ultrabook in every respect from its immaculately machined chassis to its breathtakingly 4K beautiful touch display and powerful hardware. It doesn come cheap but...
Bottom line At a princely RM8,498, the Dell XPS 13 9300 for 2020 with the highest specced configuration is not cheap. But what you get for your money is an immaculately crafted chassis that is as distinctive as it is beautiful, a gorgeous four-sided Infinity Edge dis...
93%
notebookcheck.net
Updated:
2020-06-01 05:37:56
No introduction needed. If you want the 4K UHD touchscreen, it's going to cost you at least an extra $300 USD over the FHD versions. What kinds of benefits can users expect and how will the display impact battery life? We compare the FHD and 4K XPS 13 ver...
Good fast black-white and gray-gray response times for a 4K UHD display, almost no uneven backlight bleeding, high quality 4K UHD touchscreen, no pulse-width modulation, 16:10 aspect ratio...
Bad full AdobeRGB coverage not supported, not as bright as the FHD option, slightly shorter battery life, no 4K UHD matte option...
Bottom line The main drawback to the 4K option is that it's not as bright as the FHD option. It's not enough to make a difference if working indoors, but every extra nit of brightness will be helpful if you plan on using the laptop outdoors frequently. Battery life i...
88%
zdnet.com
Updated:
2020-06-01 05:37:57
The new 2020 version of the Dell XPS 13 is a premium ultraportable laptop with a starting price of £1,399 (inc. VAT; £1,165.83 ex. VAT), rising to £1,799 (inc. VAT; £1,499.17 ex. VAT) as the features are piled on. In the US, the price range is $1,199.99-$...
Good Compact and light, yet durable, Superb minimal-bezel 13.4-inch screen, Responsive keyboard, Webcam above the screen, Multiple configuration options...
Bad Short on ports...
Bottom line Lack of ports and connectors on the XPS 13 (2020) will be an issue for some people, and the relatively poor audio quality may also rankle. Battery life may also be an issue with the high-resolution display if you turn up the brightness and/or run demandin...
90%
techaeris.com
Updated:
2020-06-01 05:37:58
The Dell XPS lineup has always been one of the company's stellar products, and the 2020 Dell XPS 13 9300 is still an amazing ultraportable. I had the chance to use the 2019 XPS 13, which I never did get to finish reviewing, and the new iteration continues...
Good Small, light, and portable,Great build quality,Our Core i7 was a great performer,Decent speakers, even though they are bottom mounted,Great battery life for such a small ultraportable,Competitive price...
Bad Speakers are bottom mounted,Limited ports,The small footprint takes some getting used to...
96%
theverge.com
Updated:
2020-06-01 05:37:58
E very Every time a new XPS 13 comes out, the question is always the same: is it still the best Windows thin-and-light laptop? I'll spare you the suspense here: the answer is yes. If there's one thing Dell is great at, it's not making sweeping innovations...
Good Beautiful, sturdy design, Bezel-free 16:10 display, Standout keyboard and touchpad, Integrated graphics can handle some gaming...
Bad Keyboard gets hot under load, Limited port selection, Bad webcam...
90%
windowscentral.com
Updated:
2020-06-01 05:37:59
Source: Daniel Rubino/Windows CentralDell has been pushing boundaries for years now with the XPS 13 and XPS 15. These were the first laptops to use the InfinityEdge display with micro bezels, which started a trend amongst all high-end laptops. For 2020...
Good Microthin bezels on all foursides, Exceptional 16:10 antireflective full HD display, Magnificent look and design, Excellent keyboard and audio, Very good performance...
Bad No option for 4G LTE...
100%
notebookcheck.net
Updated:
2020-06-01 05:38:00
Once you go 16:10, you can't go back. Apple has been championing the 16:10 display for years across its MacBook family. It's about time for a Windows maker to offer the same larger aspect ratio that both home and office users can appreciate. Top 10 Lapto...
Good very low fan noise when browsing or video streaming, much faster GPU performance than Core i5-1035G1, small footprint with very narrow 4-sided bezels, 17% larger clickpad and 7% larger display, included USB Type-C to Type-A adapter, white chassis hides f...
Bad cycling clock rates when gaming or under extreme processing stress, fewer USB Type-C ports than last year's model, high-pitched fan noise when under high loads, cycling frame rates when gaming, PWM at low brightness levels, no HDMI or USB Type-A ports, n...
Bottom line Jumping from the Core i5-1035G1 SKU to the Core i7-1065G7 SKU will bring approximately 23 percent faster CPU performance and 70 percent faster GPU performance at no additional power cost. Thus, the biggest reason for owning the Core i7 SKU over the Core i...
89%
notebookcheck.net
Updated:
2020-06-01 05:38:00
16:10 is back! Displays with 16:10 aspect ratios were mostly reserved for Apple laptops the last couple of years, but Dell now returns to this format with the brand-new XPS 13 9300. How does the entry-level version of the new XPS 13 9300 perform? Read our...
Good high-quality and very compact case, very good matte screen, fast Wi-Fi 6, decent input devices, very long battery runtime, no coil whine, very quiet with daily workloads, available with Linux...
Bad only 12 months warranty by default, Clickpad of our unit was not perfectly integrated, bad webcam, display brightness is reduced on battery power, slow response times of the panel, more expensive than the predecessor...
Bottom line – XPS 13 9300 is overall better than before, but also more expensiveThe performance is a double-edged sword, because the CPU performance is lower compared to the predecessor. This is certainly not an ideal development, but to be fair, the performance of...
89%
tomsguide.com
Updated:
2020-06-01 05:38:03
The Dell XPS 13 redefined the ultraportable during the past decade, and now Dell is taking its groundbreaking design to the next level with the new 2020 model. The new XPS 13 (starting at $999) features a larger and brighter 13.4-inch InfinityEdge display...
Good Bigger and brighter scree, Four-sided Infinity Edge displa, Edge-to-edge keyboar, Larger touchpa...
Bad A bit price, Just two color option...
0%
Laptopmag.com
Updated:
2020-06-06 06:36:07
The Dell XPS 13 (2020) is a powerhouse. That's due to Dell's bold decision making and unceasing commitment to innovation. Following up on the excellent XPS 13 (2019), Dell takes its innovation to the next level by removing the last bezel on the company's...
Good Attractive, premium chassis, Powerful performance, No bezels whatsoever, Excellent battery life...
Bad Lacks legacy ports...
Bottom line The Dell XPS 13 ditches all the bezels, gets even smaller and more powerful...
0%
techspective.net
Updated:
2020-07-08 20:21:37
Successful commercial products don't exist in a vacuum. The best ones incorporate the latest technologies and materials offerings, and either mirror or push the boundaries of contemporary design aesthetics. However, successfully evolving those products is...
Bottom line Does Dell's latest XPS 13 suffer any shortcomings? Dropping the primary input ports from three to two Thunderbolt 3 (by eliminating the USB-C port in the prior generation system) might be problematic for owners who run numerous peripheral devices. However...
0%
liliputing.com
Updated:
2020-07-08 20:21:37
The Dell XPS 13 has been setting the standard for thin and light laptops for years - and the 2020 model is the smallest to date, measuring just 11.6″ x 7.8″ x 0.6″ and weighing just 2.64 pounds. Dell accomplished that by shrinking the bezel below the disp...
Bottom line Dell's latest XPS 13 laptop is compact notebook that packs a lot of power. But honestly, it's so much like last year's XPS 13 2-in-1 that I kind of wonder why the company even bothers to consider these separate laptops anymore.The clamshell version is a l...
0%
tomshardware.com
Updated:
2020-07-08 20:21:37
One of the best ultraportable laptops on the market, the Dell XPS 13 has long been renowned for its strong combination of light weight, attractive design, long battery life and bright display panels. New for 2020, the Dell XPS 13 9300 adds a few new riffs...
Good Long battery life, Excellent keyboard, 16:10 display gives more vertical screen space, Tiny bottom bezel...
Bad Overall performance less than predecessor, No USB Type-A ports, Tinny audio...
Bottom line With over 12 hours of battery life, more vertical screen real estate and an attractive design, the Dell XPS 13 (9300) is one of the best clamshells you can buy...
80%
anandtech.com
Updated:
2020-07-27 05:38:29
Dell changed the Windows laptop market in a single stroke with the launch of the updated XPS 13 back in 2015, ushering in the world of the InfinityEdge display, and moving the entire industry forward. We were fortunate enough to get a chance to check out...
Bottom line Dell's XPS lineup is one of the strongest in the PC industry. The InfinityEdge display was a revolution, allowing laptop sizes to shrink considerably, while providing the same display size. The new XPS 13 improves on an already excellent pedigree by movin...
0%
laptopmedia.com
Updated:
2020-08-18 08:10:54
Now, this is not your ordinary Inspiron or Vostro we are taking a look at. Instead, it is a full-blown premium ultrabook. One of the biggest improvements over last year, is in the absurdly tiny bezels all around the display, instead only to the sides and...
Good Premium aluminum/carbon fiber build, Covers 95% of sRGB colors (LG LP140QH2-SPA1), Very high color accuracy when Gaming and Web design profile is installed (LG LP140QH2-SPA1), 12 hours of battery, Comfortable keyboard, Fingerprint reader and optional IR f...
Bad Very limited on ports (despite having two Thunderbolt 3 connectors), Uses PWM below 140 nits (our Health-Guard profile fixes the issue), Memory is soldered to the motherboard, The cooling can't cope up with the demand...
Bottom line For sure, the XPS 13 9300 is one of the best 13-inchers you can get, regardless of the price. It is both great in terms of computational performance, and in playing some light games. Moreover, creative tasks, like photo editing and vector graphics work wi...
0%
ubergizmo.com
Updated:
2020-09-17 05:50:16
The XPS 13 is probably Dell's most popular laptop, perhaps not in terms of “units shipped” because it is a high-end product, but in terms of branding and overall product halo, it is right there at the top. We got the latest XPS 13 (model 9300), and we wil...
Bottom line The Dell XPS 13 is the best ultra-compact 13.3” laptop and deserves its excellent reputation. It is a fabulous all-around computer that cuts no corners, and even though you might complain about the lack of a USB-A port, there are no real alternatives (at...
98%