location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5410 Intel® Core™ i5 i5-10310U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69FTR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184421024
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:42:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 69FTR user manual (27.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 5410 Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 5410 Intel® Core™ i5 i5-10310U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Grey
  • - Intel® Core™ i5 i5-10310U 1.7 GHz Processor cores: 4
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels WVA LED backlight 16:9
  • - 8 GB DDR4-SDRAM 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 68 Wh 4 h 65 W
  • - Windows 10 Pro 64-bit
More>>>
Does your PC know you?
Does your PC know you?

Dell Optimizer is a first-of-its-kind AI platform that learns how you work and continuously adapts to your style to create a smarter, more personalized and productive experience.

ExpressResponse: Launch your most used apps faster. We use built-in AI and Intel® Adaptix™ Technology to adjust performance levels where you need them most.

ExpressCharge: AI improves battery performance by adapting to your typical power consumption and charge patterns. Always on the go? You’ll get an ExpressCharge Boost to gain 35% charge in about 20 minutes. Have more time? ExpressCharge will automatically get you up to 80% in an hour. And if you can’t charge your system right away, it will subtly adjust settings to preserve resources, such as dimming your screen or turning off Bluetooth when not in use.

Intelligent Audio: Dell Optimizer’s Intelligent Audio will automatically tune your system by adjusting background noise, managing speech volume and refining overall sound experience so you can hear and be heard better wherever you work.

A productive, scalable powerhouse
A productive, scalable powerhouse

Power through the day: Get exceptional battery life on this mainstream powerhouse with H-class processors. Optional Super Low Power panel gives you more power savings without compromising resolution, color or brightness.

Count on your connection: Intel® Wi-Fi 6 (Gig+) delivers nearly 3x faster speeds and next-gen security to PCs and wireless networks. When on the move without Wi-Fi, stay connected with up to 450 Mbps LTE mobile broadband speeds. Travel with ease with new eSIM technology that connects to more global carriers without having to switch SIM cards.

Room for every project: There’s nothing holding you back from your best work with scalable memory and storage, including up to 32GB DDR4 memory and up to 1TB of storage.

Graphics galore: Stream video, download and smoothly run applications with integrated graphics. Or add optional discrete graphics for even better graphics performance.

Ports for any purpose: Quickly connect to peripherals with a full range of available ports, including USB Type-C™, optional Thunderbolt™ 3 and legacy ports like HDMI and RJ45.

Fast performance: Up to the latest 10th Gen Intel® Core™ i7 vPro® processors offer businesses the performance, manageability, built-in security features and stability of Intel® vPro® Platform and align to a future-proof roadmap.

Beauty in every detail
Beauty in every detail

Fresh new look: The Latitude 5410 is great for productivity with a design that's sleek and modern with a new lighter color.

Ultimate views: The display is packed with features designed to keep you focused on your work with four-sided narrow bezels, an anti-glare screen and a camera shutter for privacy. Featuring optional SafeScreen and next gen Super Low Panel technology.

Built with sustainability in mind: Our 5000 series Latitudes were the first to use post-industrial carbon fiber in the design and include up to 18% post-consumer recycled material. We use waterborne painted parts, which aims to create a healthier work environment. Dell has prevented over 2 million pounds of carbon fiber from ending up in landfills.

Work fast, stay cool: IT can now manage thermals within the BIOS, which saves on storage size and allows IT to focus on other critical software. Additionally, two pipes are better than one for removing heat.

Experience a new way to work with Dell Technologies Unified Workspace.

Intelligence built-in. Modernization built-on.

We know that having the right device is just the start to a great workday. Employees need intelligent, intuitive and responsive experiences that allow them to work productively and without interruption. According to research, 1 out of every 4 users would question their job and the company they work for if they had a negative experience with their technology. Dell Technologies Unified Workspace is transforming the employee experience and ensuring IT has proactive, predictive and automated solutions to deliver on the promise of a modern workday, while simplifying their ability to deploy, secure, manage and support their environment.

Deploy
ProDeploy in the Unified Workspace allows IT to move away from traditional, high-touch, manual deployment, and instead, ship devices preconfigured with company apps and settings from the Dell factory directly to their end users—having end users up and working on day one.

Secure
Dell Trusted Devices provide a foundation to a modern workforce environment with invisible and seamless protection to ensure smarter, faster experiences. End users stay productive and IT stays confident with modern security solutions for the Dell Trusted Device.

Manage
Dell Client Command Suite + VMware Workspace ONE offers integrated capabilities that deliver a unified endpoint management experience for IT, enabling them to manage firmware, OS, and apps from one console, while also creating seamless experiences for end users.

Support
ProSupport resolves hardware issues up to 11x faster than the competition. ProSupport for PCs offers 24x7 access to in-region ProSupport engineers who contact IT when critical issues arise, so you can focus on what’s next, not what just happened.

ProSupport Plus helps IT stay a step ahead and virtually eliminate unplanned downtime due to hardware issues. You get all the capabilities of ProSupport, as well as AI-driven alerts to prevent failures and repairs for accidents.

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Business
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10310U
Processor cores
4
Processor threads
8
Processor boost frequency
4.4 GHz
Processor frequency *
1.7 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41,0x9BCC
Audio
Audio chip
Realtek ALC3204
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
SmartCard slot
Yes
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Evo™ Platform Verified
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
201892
Battery
Number of battery cells
4
Battery capacity *
68 Wh
Battery voltage
7.6 V
Battery life (max)
4 h
Battery weight
340 g
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
105 G
Non-operating shock
40 G
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Weight & dimensions
Width
323.1 mm
Depth
216 mm
Height (front)
2.03 cm
Height (rear)
2.12 cm
Weight *
1.47 kg
Packaging data
Package width
472 mm
Package depth
81 mm
Package height
294 mm
Package weight
2.71 kg
Packaging content
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2020-07-19 03:35:09
Uk has collected 19 expert reviews for DELL Latitude 5410 Intel® Core™ i5 i5-10310U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
alphr.com
Updated:
2020-07-19 03:35:09
Thanks to the host of configuration options on offer, configuring a Dell system can be both challenging and rewarding. That’s especially so in the business-friendly Latitude range: the ordering process for the E5410 walks you through no fewer than 33 d...
Bottom line Not outstanding in any area, but it’s a solid and highly configurable business laptop...
83%
notebookcheck.net
Updated:
2020-07-19 03:35:09
After first reviewing the 15.6" E5510 , we are now taking a look at the E5410 which along with the 13 is placed within the "Standard" category. In addition to the somewhat higher-end and so-called "mainstream" E6410 and E6510 notebooks, the Latitude famil...
Good Good application performance, Thanks to a 9-cell battery, battery life is relatively long, Elegant, timeless design, Comprehensive communication equipment...
Bad No eSATA or USB 3.0, No HDMI or Display Port, 3D performance...
Bottom line Like its larger pedant, the E5510, the Latitude E410 from Dell proves itself to be a well-designed and thought-out office laptop. But thanks its smaller form factor, larger battery and optional broadband module, it even trumps its bigger brother in terms...
82%
notebookreview.com
Updated:
2020-07-19 03:35:09
With lower power usage and fairly basic system components the E5410's cooling system was barely stressed during our review. Under normal conditions the case temperatures barely crept above room temperature, while under...
Good Good overall performance, ExpressCard or PC card slot option, Low starting price...
Bad Flexible plastic construction, Average screen, Average battery life...
Bottom line Overall the Dell Latitude E5410 has a lot to offer if you don't need the features or semi-rugged build quality of the more expensive E6410. With the plastic body and budget-oriented parts configurations, Dell is able to have a much lower starting price on the E5410, coming in with a base sale price of $519 right now. This system is targeted directly at small and medium business, who want a step u...
80%
notebookcheck.net
Updated:
2020-07-19 03:35:09
According to the E5500 range and the related 14-inch equivalent, the E5400, Dell now gives its business series a refresh. Not only the inside of the laptop gets a refresh, but the outside also gets revamped. The most important improvement for the user is perhaps the latest Intel CPU technology...
0%
laptopmedia.com
Updated:
2020-10-22 06:01:13
In addition to the mandatory security enhancements of the Latitude series, you get the Dell Optimizer, which… well, optimizes the performance of the laptop with an AI, which analyzes your behavior and provides more power where you need, and more battery l...
Good Strong body build of carbon, Exceptional battery life, Wide range of connectivity options, Easy to upgrade, Fingerprint reader embedded in the power button + IR face recognition (both are optional), PCIe x4, (optional) Thunderbolt 3 and (optional) LTE sup...
Bad Uses aggressive PWM to adjust its brightness up the maximum level of brightness (fixed by our Health-Guard profile) (BOE NV14N4F-HN4TM (BOE07BB)), Covers only 51% of sRGB (BOE NV14N4F-HN4TM (BOE07BB))...
Bottom line Surprisingly, the Latitude 14 5410 delivers a very decent performance from the 15W quad-core CPUs. And to our relief, it provides memory upgrades up to 32GB of dual-channel DDR4 RAM, thanks to its two SODIMM slots.The chassis, itself is very good, althoug...
0%
notebookcheck.net
Updated:
2020-10-31 03:33:51
What the EliteBook is for HP and the ThinkPad for Lenovo, the Latitude is for Dell - Dell's business series. Within the Latitude lineup, there's a clear gradation. The Dell Latitude 9000 and Latitude 7000 are the high-end models. If you buy a Dell Latitud...
Good robust plastic case, good typing experience, very enduring thanks to large battery, fast microSD reader, many ports and business features, high upgradeability, cool and quiet...
Bad no AMD Ryzen option, rather high weight, bad display, below-average mouse replacement, Thunderbolt 3 only optional, keyboard is not exchangeable, short warranty period...
Bottom line In review: Dell Latitude 14 5410. Test device provided byDell's newest Latitude 14 5410 is an interesting business laptop: It's placed between Lenovo's ThinkPad T and L series in terms of quality, price, and configuration. Dell trumps with a significantly...
85%